Pro Tablet 10 EE G1 (ENERGY STAR)

Enable 1:1 learning and personalized instruction with a Windows tablet designed to foster learning and toughened for the school day. The affordable HP Pro Tablet 10 EE includes learning tools and flexible connectivity to expand education beyond the walls of the classroom, plus professional support and services to help educators confidently incorporate new IT.

Manufacturer Part Number
T6F20UT#ABA
EAN/UPC
0889894826589,889894826589
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system: Windows 10 Pro 32
Processor family:

  • Intel® Atom® processor
Processor: Intel® Atom® Z3735F with Intel HD Graphics (1.33 GHz, up to 1.83 GHz using Intel Burst Technology, 2 MB cache, 4 cores)
Chipset: Chipset is integrated with processor

Dimensions and weight:
Dimensions (W x D x H): 11.02 x 7.16 x 0.56 in (280 x 182 x 14.4 mm)
(Landscape orientation)
Weight: Starting at 1.86 lb (Starting at 845 g)
(Weight will vary by configuration.)

Memory:
Memory, standard:
  • 2 GB DDR3L SDRAM
Storage:
Storage:
  • 32 GB eMMC SSD
Display and graphics:
Display: 10.1" diagonal WXGA IPS (1280 x 800), capacitive multi-touch screen with digitizer
Graphics:
  • Intel® HD Graphics
Expansion features:
Ports:
  • One 3.5 mm headphone/microphone combo
  • 1 micro USB 2.0
  • 1 micro HDMI
  • 1 DC-in(Headphones are sold separately (supports NA type headset only))
Expansion slots:
  • 1 microSD(Supports SDXC expandable up to 128 GB)
Camera: 2 MP front-facing and 5 MP rear-facing auto-focus

Communications:
Sensors:
  • Accelerometer
  • eCompass
Wireless:
  • 802.11a/b/g/n (2x2) Bluetooth 4.0 HS combo
Audio:
  • 1 digital microphone
  • 1 mono speaker
  • DTS Sound+™
Power and operating requirements:
Power supply:
  • External 18 W AC adapter
Battery type:
  • 2-cell, 28.49 Wh Lithium polymer
Security management:
Security management:
  • Microsoft Defender
What's included:
Pre-installed software:
  • Office 365 Personal 1-year subscription.
  • HP ePrint
  • Skype
  • HP User Guide
  • HP Print Adapter
  • HP Registration
  • HP TouchPoint Manager
  • HP Wireless Hotspot
  • Microsoft OneNote
  • Microsoft FreshPaint
Warranty:
  • 1-year standard parts, labor and onsite limited warranty, depending on country
  • 1-year limited warranty on primary battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visit www.hp.com/go/cpc.
What's in the box:
  • Tablet, charger, Quick Start Guide
Accessories:
  • HP Pro 10 EE G1 Stylus (select models)