iLynkPOP Lightning Cable Countertop Display

The iLynk Lightning Cable Countertop Display includes 40 pieces of the 3-ft. iLynk Lightning cable. There are 10 pieces of each of four assorted colors: blue, purple, pink, green.

Manufacturer Part Number
394277
EAN/UPC
0766623394277,766623394277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • UL 2725
  • MFi
  • USB 2.0
Countertop Display
  • Fully assembled
  • 40 individually wrapped cables
  • Corrugated cardboard
Connectors
  • USB 2.0 Standard-A male
  • Lightning 8-pin male
  • Nickel-plated shell
  • Gold-plated contacts
  • Molded PVC boot
Cable
  • 30 AWG conductors
  • Shielded
  • Insulation resistance: 10 MΩ
  • Contact resistance: 5 Ω
  • PVC jacket
Display Contents
  • iLynk Lightning Device Cable, 1 m (3 ft.), 40 pcs. (10 pcs. of each color, Purple, Pink, Green, Blue)