LX-MU500 Multimedia Projector

Canon LX-MU500

Semi-installation projector ideal for retail, show rooms, meeting rooms and education.

Offering 5,000 lumens, a 2,500:1 contrast ratio and HDBaseT, this WUXGA semi-installation projector is perfect for users wanting bright, high quality images from an affordable, versatile device.

Benefits

  • High brightness semi-installation projector offering outstanding value for money
  • Native WUXGA resolution (1920 x 1200 pixels) with 16:10 aspect ratio
  • DLP™ technology delivers high contrast and strong colours
  • 5,000 lumens delivers bright, clear images despite the projector’s compact size
  • 2,500:1 contrast ratio produces deep colours and true blacks
  • HDMI x2 (MHL compatible), HDBaseT and RJ-45 Network ports maximise flexibility
  • 1.6x manual zoom lens is centrally located to enable easier installation positioning
  • 4-corner keystone correction (+/- 30°) easily maintains image geometry
  • 6-axis colour adjustment helps achieve stunning results with a wide range of images
  • Up to 2,500 hour lamp life plus extended 3 year lamp warranty
  • 10W Speaker with audio line-out for a complete AV installation solution

Manufacturer Part Number
1033C003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Type: DLP™ chip
Size and Number: 0.67” diagonal, Single chip
Aspect Ratio: 16:10
Native Resolution: 1920 x 1200 (WUXGA), 2304000 pixels

OPTICS

Lamp Type: 370W
Lens F Number and Focal Length: F15.75-25.1mm; f=2.45-3.07mm
Zoom Magnification and Control: 1.6x
Focus Control: Manual
Lens Shift: Vertical: 50% - 55% (Manual)

IMAGE AND AUDIO

Brightness: 5000 lumens (4000 Eco Mode)
Brightness Uniformity: 75%
Contrast Ratio: 2500:1
Projection Distance Coverage: 1.38m – 5.54m (2.3m-3.7m for 100" image)
Screen Size: 60”–240” (1.3m x 0.8m – 5.1 x 3.2m)
Projection Ratio: 1.07-1.71:1 (Calculated on 100" image)
Digital Zoom Magnification: 2x
Keystone Correction Range: Vertical & Horizontal: +/-30° Manual
Digital Video Scan Systems: 1080p / 1080i / 720p / 576p / 480p
MHL Input: 1080p / 1080i / 720p / 576p / 576i / 480p / 480i
Component Video Scan Systems: 1080p / 1080i / 720p / 576p / 576i / 480p / 480i
Video / S-Video Colour Systems: PAL / PAL-M / PAL-N / PAL-60 / NTSC / NTSC4.43 / SECAM
Display Modes: Presentation, Standard, sRGB, Movie, User 1 & 2
Built-in Speaker: 10.0W x 2 RMS

PORTS AND CONNECTORS

Digital RGB / Analogue RGB Input: Mini Dsub 15 x2
Digital RGB / Analogue RGB Output : Mini Dsub 15 x2
Digital PC / Digital Video / MHL: HDMI / MHL
Digital PC / Digital Video Input: HDMI
S-Video Input: Mini DIN 4-pin
Composite Video Input: RCA
Audio Input L&R: RCA x 2
Audio Input 2: 3.5mm stereo mini-jack x 1
Audio Output: 3.5mm stereo mini-jack (variable level)
USB Service Port: Type B
Projector Control: Mini D-Sub 9-pin (RS232c)
Network Port: RJ-45 (100Base-TX / 10Base-T) / HDBase-T

MECHANISMS

Front Elevation Mechanism: 2 x rotary feet (up to 4.5° elevation angle)

RATINGS

Dimensions (W x H x D): 465mm x 112mm x 261mm (excluding protrusions)
Weight: 5.4kg
Power Source: 100-240 V AC, 50/60Hz
Power Consumption: Modes – Normal: 500W / Eco: 400W
Standby: (LAN on/off) 3W / 0.5W
Lamp Life: Normal: 2000H / Eco: 2500H
Noise Level: Normal: 38dB / Eco: 35dB
Operating Environment: 0°-30°C (RH<90%), 30°-40°C (RH<50%)
Storage Environment: -10°C to +60°C
Warranty: 3 years

  • All data is based on Canon standard testing methods except where indicated.
  • Subject to change without notice.