The Elo Touch Solutions 3243L 32-inch full HD open-frame touchmonitor provides smooth dual-touch performance with IntelliTouch Plus surface acoustic wave technology. The 3243L touchmonitor is 2.3-inches in total thickness and less than 1-inch in border width. The new sleek mechanical design enables thinner and smaller kiosk design for various applications like retail, hotels, gaming, transportation and other commercial uses. Applications in demanding public access environments are enabled with UL60950 ball drop glass compliance. The 3243L features a unique, injection-molded bezel with a virtually invisible water-resistant seal, making it a good choice for the rigors of public use. Narrow borders, multiple mounting options, and a USB touch interface add to the versatility of the 3243L.
Note:
Model: 3243L
Display: 32.0" diagonal
Aspect Ratio: 16:9, active matrix TFT LCD
Useful Screen Area: Horizontal: 27.5" (698 mm)
Vertical: 15.5" (393 mm)
Monitor Dimensions: IntelliTouch Plus: 28.99" x 17.44" x 2.28" (736.4 x 443 x 58 mm)
Projected Capacitive: 29.42" x 17.82" x 2.16" (747.3 x 452.7 x 55 mm)
Native (Optimal) Resolution: 1920 x 1080
Other Supported Resolutions: 640 x 480 at 60Hz
800 x 500 at 60Hz
800 x 600 at 56/60Hz
1024x768 at 60Hz
1280 x 720 at 60Hz
1280x960 at 60 Hz
1280x1024 at 60Hz
1360x768 at 60 Hz
1366x768 at 60 Hz
1440x900 at 60 Hz
1600x1200 at 60 Hz
1680x1050 at 60 Hz
1920x1080 at 60 Hz
Colors: 16.7 million
Brightness
(Typical): IntelliToucn Plus: LCD panel: 350 nits; with touchscreen: 315 nits
Projected Capacitive: LCD panel: 500 nits; with touchscreen: 425 nits
Response Time - Total (Typical): 8 msec
Viewing Angle
(Typical): Horizontal: 89° or 178° total
Vertical: 89° or 178° total
Contrast Ratio (typical): 3000:1
On-Screen Display (OSD): Accessible through switches on the OSD Control Remote accessory. Controls (side): Menu, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults, Video Source
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Power
Power Supply: Internal AC
Input Voltage: AC: 100-240 VAC, 50/60 Hz
Input Connector: AC: IEC 60320 C14
Power Consumption (Typical):
IntelliTouch Plus:
ON (monitor + AC/DC adapter): 55W;
SLEEP (monitor + AC/DC adapter): 1.4W;
OFF (monitor + AC/DC adapter): 0.3W
Projected Capacitive:
ON (monitor + AC/DC adapter): 49.6W;
SLEEP (monitor + AC/DC adapter): 0.9W;
OFF (monitor + AC/DC adapter): 0.1W
Input/Output (I/O)
Input Video Format: Analog VGA, HDCP-capable HDMI 1.3 (WW model only), DVI (Asian model only)
Input Video Signal Connector: Female DE-15 VGA, HDMI Type A Receptacle Connector (WW model only),
Female DVI-D Dual Link Connector (Asian model only)
Input Frequency: Horizontal: 31-80 kHz
Vertical: 47-63 Hz
Dimensions
Shipping Box Dimensions
(W x D x H): 39.05" x 11.65" x 26.45" (992 x 296 x 672 mm)
Weights
Weight:
IntelliTouch Plus:
Actual: 27.12 lb (12.3 kg);
Shipping: 41.5 lb (18.8 kg)
Projected Capacitive:
Actual: 24.6 lb (11.2 kg);
Shipping: 39 lb (17.7 kg)
Environmental
Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity
(noncondensing): Operating: 20-80%
Storage: 10-90%
Other
Form Factor: Open-frame
Enclosure Color: Black
MTBF: 50,000 hours demonstrated
Side mounting brackets included