CF-20 Notebook Vehicle Dock

A ruggedized docking solution for the Toughbook CF-20 notebook, specifically designed and developed by Panasonic for in-vehicle applications.  With full port replication and optional dual antenna pass-through.  Non electronic version also available.

Manufacturer Part Number
CF-CDS20VM02
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification:

Physical Dimensions: 300 x 285 x 55 mm (11.81 x 11.22 x 2.17”)

Weight: 1.7 kg (3.75lb)

Antenna Connectors: Optional Dual Antenna Pass-Through (TNC)

Approvals & Certifications: Tested to MIL-STD-810G criteria; Europe: EMC Automotive CE (EN50498); Product Safety (EN60950); Reg 17 Impact Test; USA: EMC FCC; Product Safety (EN); SAE J1455; Australia & New Zealand: EMC RCM; Japan: EMC VCCI; Rest of World: CB Certification (Product Safety)

Ethernet Ports: 1 x RJ45

USB Ports: 2 x USB 3.0

HDMI: 1

Serial: 1

VGA: 1