A ruggedized docking solution for the Toughbook CF-20 notebook, specifically designed and developed by Panasonic for in-vehicle applications. With full port replication and optional dual antenna pass-through. Non electronic version also available.
Note:
Specification:
Physical Dimensions: 300 x 285 x 55 mm (11.81 x 11.22 x 2.17”)
Weight: 1.7 kg (3.75lb)
Antenna Connectors: Optional Dual Antenna Pass-Through (TNC)
Approvals & Certifications: Tested to MIL-STD-810G criteria; Europe: EMC Automotive CE (EN50498); Product Safety (EN60950); Reg 17 Impact Test; USA: EMC FCC; Product Safety (EN); SAE J1455; Australia & New Zealand: EMC RCM; Japan: EMC VCCI; Rest of World: CB Certification (Product Safety)
Ethernet Ports: 1 x RJ45
USB Ports: 2 x USB 3.0
HDMI: 1
Serial: 1
VGA: 1