XTL Flexible Cable Wrap Labels, 1"

For labeling wires, cables and rounded surfaces. Constructed of durable, flexible nylon material designed to conform and stick. Tear-proof material resists damage when pulled through tight spaces or conduits.

Manufacturer Part Number
1868808
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Constructed of durable, flexible nylon material designed to conform and stick

Tear-proof material resists damage when pulled through tight spaces or conduits

Durable thermal transfer printing technology - label text won't smear or fade

UL recognized as a component to UL 969

Temperature Rating: -40°F to 140°F

Package includes:

(1) XTL Flexible Cable Wrap Cartridge, 1"