16GB DataTraveler 2000 USB 3.1 Flash Drive

Kingston Digital Ships Encrypted USB with Keypad Access

  • Alphanumeric Keypad For Ease of Use and Secure PIN Protection
  • AES 256-Bit Hardware-based Data Encryption
  • OS Independent: Works on Multiple Systems / Devices

Fountain Valley, CA − January 6, 2016 − Kingston Digital, Inc., the Flash memory affiliate of Kingston Technology Company, Inc., the independent world leader in memory products, today announced the release of DataTraveler® 2000 encrypted USB Flash drive. DataTraveler 2000 offers hardware encryption and PIN protection with access through an onboard alphanumeric keypad. It will ship later in Q1.

It is designed for global security IT professionals, small-to-medium businesses and corporate end users who require electronic data protection. DataTraveler 2000 is easily deployable in a work environment where multiple devices and operating systems are in use as the drive is OS independent and features hardware-based, full disk AES 256-bit data encryption in XTS mode. Encryption is done on the drive and no software or hardware drivers are needed.

DataTraveler 2000’s alphanumeric keypad allows users to lock the drive with a word or number combination for easy-to-use PIN protection. For additional security, its auto-lock feature is activated when the drive is removed from the host device and the encryption key and password are deleted after 10 invalid login attempts to thwart brute force intrusions. DataTraveler 2000 is built with durability in mind as an aluminum cover protects the drive from everyday elements such as water and dust.

Manufacturer Part Number
DT2000/16GB
EAN/UPC
0740617247985,740617247985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interface: USB 3.1 Gen. 1 (USB 3.0)
  • Superior password protection: User sets a PIN to prevent unauthorized access
  • Easy to use: No application installation required
  • Compatible with: Windows® 10, Windows 8.1, 8, 7 (SP1), Vista® (SP2), Mac OS X v. 10.8.x+, Linux v. 2.6.x+, Chrome OS™, Android
  • Secure: Drive locks down and reformats after 10 invalid login attempts
  • Guaranteed: Three-year warranty with free technical support
  • Capacities: 16GB, 32GB and 64GB
  • Speed:
    • USB 3.1 speed:
      • 16GB: 120MB/s read, 20MB/s write
      • 32GB: 135MB/s read, 40MB/s write
      • 64GB: 135MB/s read, 40MB/s write
    • USB 2.0 speed:
      • 16GB: 30MB/s read, 20MB/s write
      • 32GB: 30MB/s read, 20MB/s write
      • 64GB: 30MB/s read, 20MB/s write
  • Dimensions: (drive with sleeve) 80mm x 20mm x 10.5mm (drive without sleeve) 78mm x 18mm x 8mm
  • Minimum System Requirements: USB 3.1 Gen. 1 (USB 3.0) compliant and 2.0 compatible
  • Waterproof / Dustproof: Certified to IP57 rating
  • Operating Temperature: 32°F to 140°F (0°C to 60°C)
  • Storage Temperature: -4°F to 185°F (-20°C to 85°C)