1 x 16GB PC3-12800 DDR3L 1600MHz 204-pin SODIMM Memory Module

The Simple Performance Equation: More Memory = A Faster Computer

Maxing out your memory is the most cost-effective, easy DIY install solution to dramatically speeding up file transfers, app launches, and many other memory intensive tasks.

Every VisionTek memory module is test certified to the JEDEC standard for assured speed and reliability. For peace of mind ownership, the upgrade comes backed by our Limited Lifetime warranty.

Make your PC better than new with VisionTek!

Manufacturer Part Number
900848
EAN/UPC
0784090034236,784090034236
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Size: 16GB (1 x 16GB module)
  • Technology: DDR3L SDRAM
  • DRAM Organization: 1Gx8
  • Speed: PC3-12800 1600MHz
  • Latency Timings: CL11
  • Voltage: 1.35V
  • Pin Count: 204-pin SODIMM
  • ECC: Non ECC
  • Signal Processing: Unbuffered
  • Noise Level: Low Noise 8-Layer PCB
  • JEDEC Specifications: Fully Compliant
  • RoHS: Certified
  • Warranty: Limited Lifetime