All-purpose Teaching Cart

Honey-Can-Do CRT-03477 All-Purpose Teaching Activity Cart, Blue. The perfect accessory for any classroom, day care, or learning center, this cart provides plenty of pockets and bins to store all of the teaching essentials. Side pockets on either edge allow for easy storage of writing utensils, flash cards and other small items while the bins in the center hold larger items like books and finger paints. Center organizer includes four bins on the middle level and three bins on the bottom level. Cart measures 34 in L x 13.57 in W x 24.12 in H. Steel frame is durable and casters lock in place for stability.

Manufacturer Part Number
CRT-03477
EAN/UPC
0847539034775,847539034775
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • product dimensions: 34 in L x 13.57 in W x 24.12 in H /86.4 cm L x 34.5 cm W x 61.3 cm H