TVI Transmission

DS-1H18 is a passive high definition transmitter, small size and easy installation, transmission distance of color signal up to 200m, it is very suitable for middle distance video surveillance, such as office building, community, school and hospital etc.

Manufacturer Part Number
DS-1H18
EAN/UPC
0816783018367,816783018367,6954273624972
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Bandwidth DC0 to 60MHz
Impedance 75Ω to 100Ω
Differential Gain < 2%
Differential Phase < 2°
Connectors BNC to Spring compression wire terminals
Temperature Operating: -25° to 70° C
Humidity < 95%