B85M-E45 Desktop Motherboard

Intel® B85 Express Chipset

  • Supports 4th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1150 socket
  • Supports DDR3-1600 Memory
  • USB 3.0 + SATA 6Gb/s
  • Military Class 4: Top Quality & Stability
  • Military Class Essentials: Total Protection for Military Class Motherboards
  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 4: Easily Fine-tune Your System
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • 3 Display Outputs: HDMI/DVI/D-Sub Support
  • PCI Express Gen 3: World's 1st PCI Express Gen 3 Motherboard Brand
  • Command Center: Control & Customize Your PC Settings
  • Fast Boot: Quickly Boot Up & Enter OS in A Few Seconds
  • M-Flash: Simply Update & Backup Your BIOS
  • Live Update 5: Easily Update The Latest BIOS & Drivers
  • Intel® Small Business Advantage 2.0: Streamline PC Maintenance & Security

Manufacturer Part Number
B85M-E45-KIT1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 4th Generation Intel® Core™ i7 / Core™ i5 / Core™ i3 / Pentium® / Celeron® processors for LGA 1150 socket
Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® B85 Express Chipset

Main Memory

• Supports four unbuffered DIMM of 1.5 Volt DDR3 1066/1333/1600 DRAM up to 32GB Max
• Supports Dual channel mode
• Supports non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP

• 1 x PCIe 3.0 x16 slot
• 2 x PCIe 2.0 x1 slots
• 1 x PCI slot

On-Board SATA

• SATAIII controller integrated in Intel® B85 chipset
- Up to 6Gb/s transfer speed.
- Supports four SATAIII port (SATA1~4) by B85 

• SATAII controller integrated in Intel® B85 chipset
- Up to 3Gb/s transfer speed.
- Supports two SATAII ports (SATA5~6) by B85 

Supports Intel® Rapid Start Technology, Intel® Smart Connect Technology*
* Supports Intel Core processors on Windows 7 and Windows 8.

USB

• 4 x USB 3.0 ports (2 ports on the back panel, 2 ports available through the internal USB connectors)
• 8 x USB 2.0 ports (4 ports on the back panel, 4 ports available through the internal USB connectors)

Audio

• Chipset integrated by Realtek® ALC887
- 7.1-Channel High Definition Audio

LAN

• Supports one PCI Express LAN 10/100/1000 Fast Ethernet by Realtek® 8111G

Internal I/O Connectors

- 1 x ATX 24-Pin power connector
- 1 x 4-pin ATX 12V power connector
- 1 x 4-pin CPU fan connector
- 1 x 4-pin system fan connector
- 1 x 3-pin system fan connector
- 4 x SATA 6Gb/s connectors
- 2 x SATA 3Gb/s connectors
- 1 x Clear CMOS jumper
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.0 connectors (supports additional 2 USB 3.0 ports)
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x TPM Module connector
- 1 x Front Panel Audio connector
- 1 x Chassis Intrusion connector

Back Panel I/O Ports

- 1 x PS/2 keyboard port
- 1 x PS/2 mouse port
- 4 x USB 2.0 ports
- 2 x USB 3.0 ports
- 1 x RJ45 LAN Jack
- 1 x 3 in 1 audio jack
- 1 x HDMI port, supporting the maximum resolution of 4096x2160@24Hz, 24bpp/ 2560x1600@60Hz, 24bpp/ 1920x1080@60Hz, 36bpp
- 1 x DVI-D port, supporting a maximum resolution of 1920x1200 @60Hz
- 1 x Graphics port, supporting a maximum resolution of 1920x1200 @60Hz

This platform supports dual-display and triple-display function.

HDMI+VGA: VGA+DVI-D: DVI-D+HDMI: HDMI+VGA+DVI-D

Extend mode
(Extend the desktop to
the other monitors)

Clone mode
(Monitors have the same
screen)

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications.

Dimension

• 9.0 in. x 9.6 in. (22.8 cm x 24.4 cm) Micro-ATX Form Factor

Mounting

•  6 mounting holes.