2-Port USB 3.1 (10Gbps) Card - USB-A, 1x External, 1x Internal - PCIe

Upgrade your computer to the faster speed of USB 3.1 Gen 2, by adding one external and one internal 10Gbps USB Type-A ports. This USB 3.1 Gen 2 card prepares you for the next generation of USB performance, on the inside and outside of your computer. The 2-port card adds one internal Type-A connector as well as one external Type-A connector to your desktop computer, with a combined bandwidth of up to 10Gbps. For power-hungry devices, the card also has an internal SATA power connector, enabling you to use your computer’s power supply to add more power to the ports.


With greater bandwidth, you can save time and avoid the performance bottlenecks that are often associated with other connectivity technologies.

Connectivity on the inside and out

With an internal port, you can connect internal devices that use a USB Type-A connector, such as a front-bay SD card reader. Plus, you can use the internal port to keep peripherals safely inside your computer case — perfect for high-capacity USB flash drives or interface devices used for external wireless peripherals such as keyboards and mice or Bluetooth® adapters.

The card also features an external port that can be used for any USB Type-A device, like your external hard drive or any wired peripheral.

Faster USB performance

By adding 10Gbps USB ports to your computer, you can harness the speed of USB 3.1 Gen 2 and rest assured that you’re ready for both current and future high-bandwidth USB-A devices.

With higher data throughput, this PCI Express USB 3.1 card is a necessity for external hard drives, , and many other USB 3.1 peripherals. Plus, the USB card integrates a SATA power connector to support high-powered devices, making it ideal for use with large external storage solutions.

For more flexibility, you can couple the card with a USB31AC1M" text="USB-C to USB-A cable (USB31AC1M) and connect your USB Type-C™ devices.

Compatible with your older USB devices

Connecting your older peripherals isn’t a problem. This versatile USB 3.1 Gen 2 (10Gbps) card is backward compatible with legacy USB 3.0 and 2.0 devices that use the common USB Type-A port, so you can eliminate the added expense and aggravation of purchasing new devices.

Easy to install, in virtually any Windows based PC

For a hassle-free installation with no additional software or drivers required, the card is natively supported by most operating systems, and interfaces with the PCI Express 3.0 x4 slot on your computer. Plus, the high-quality card includes both standard-profile and low-profile (half-height) brackets, making it easy to install in full or small form-factor PCs or servers.

The PEXUSB311EI is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
PEXUSB311EI
EAN/UPC
0065030863698,065030863698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware

Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: ASMedia - ASM1142
Industry Standards: USB 3.1 Specification Rev. 1.0
USB Specification Rev. 2.0
PCI Express Base Specification Rev. 3.0
Intel xHCI Specification Rev. 1.1
UASP (USB Attached SCSI Protocol) Rev. 1.0
Interface: USB 3.1 Gen 2
Port Style: Integrated on Card
Ports: 2

Performance

Maximum Data Transfer Rate: 10Gbps
Type and Rate: USB 3.1 Gen 2 - 10 Gbit/s
UASP Support: Yes

Connector(s)

Connector Type(s): 1 - PCI Express x4 Male
External Ports: 1 - USB 3.1 USB Type-A (9 pin; Gen 2; 10 Gbps) Female
Internal Ports:
1 - USB 3.1 USB Type-A (9 pin; Gen 2; 10 Gbps) Female
1 - SATA Power (15 pin) Plug

Software
OS Compatibility:
Windows® 10 (32/64), 8 / 8.1 (32/64), 7 (32/64)
Windows Server® 2012, 2008 R2
Mac OS® 10.9 and later (tested up to 10.10)
Linux® 3.5

Special Notes / Requirements

Note:
The maximum throughput of this card is limited by the bus interface. PCI Express Gen 1.0 max throughput is 2.5Gbps. PCI Express Gen 2.0 max throughput is 5Gbps. PCI Express Gen 3.0 max throughput is 10Gbps.
The available bandwidth (10Gbps) is shared equally between the two ports.
System and Cable Requirements:
PCI Express enabled computer or server with a PCI Express x4 slot or higher (x8, x16)
SATA power connector

Environmental
Humidity: 20~80% RH (Non-condensing)
Operating Temperature: 5°C to 50°C (41°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)

Physical Characteristics

Product Height: 4.7 in [120 mm]
Product Length: 3.5 in [90 mm]
Product Weight: 1.8 oz [50 g]
Product Width: 0.7 in [18 mm]

Packaging Information
Shipping (Package) Weight: 2.3 oz [65 g]

What's in the Box
Included in Package:
1 - 2-port USB 3.1 (10Gbps) card - 1 ext, 1 int
1 - low-profile bracket
1 - instruction manual