SuperSpeed USB 3.0 LAN Hub - Type-C Ready

  • Simply adds three USB 3.0 ports and one Gigabit Ethernet port (RJ45) to desktop, laptop, or tablet computer via single USB port
  • Includes Type-C (Male) to Type-A (Female) adapter to use with desktop or laptop with USB Type-C port
  • SuperSpeed USB 3.0 interface supports data transfer rates up to 5Gbps and backward compatible with USB 2.0/1.1 devices
  • RJ-45 connector provides reliable wired network connection with speeds up to 1000 Mbps, supports half and full-duplex operation and Wake-on-LAN
  • Compatible with Windows and Mac operating systems
  • Tuck-away USB cable design reduces cable clutter and tangles, compact size provides great portability and easy storage
  • Powered by USB port, no external power adapter required

Manufacturer Part Number
JU-H30112-S1
EAN/UPC
0662774023946,662774023946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features

  • Simply adds three USB 3.0 ports and one Gigabit Ethernet port (RJ45) to desktop, laptop, or tablet computer via single USB port
  • Includes Type-C (Male) to Type-A (Female) adapter to use with desktop or laptop with USB Type-C port
  • SuperSpeed USB 3.0 interface supports data transfer rates up to 5Gbps and backward compatible with USB 2.0/1.1 devices
  • RJ-45 connector provides reliable wired network connection with speeds up to 1000 Mbps, supports half and full-duplex operation and Wake-on-LAN
  • Compatible with Windows and Mac operating systems
  • Tuck-away USB cable design reduces cable clutter and tangles, compact size provides great portability and easy storage
  • Powered by USB port, no external power adapter required

Specifications

  • Chipset:
    • USB 3.0: VIA VL812 B2
    • Gigabit Ethernet: Realtek RTL8153
  • Connectors:
    • 1x USB 3.0 Type-A, Male
    • 3x USB 3.0 Type-A, Female
    • 1x RJ45, Female, Ethernet
  • Built-in USB cable length: 0.5ft (17cm)
  • Power: USB Bus Powered (5V DC / 500mA)
  • Product details:
    • Weight: 0.12 lbs
    • Dimension: 3.27" (W) x 0.71" (H) x 1.81" (D)
    • Color: Black and White
  • Environmental conditions:
    • Operating temperature: 32 to 104 F
    • Storage temperature: -4 to 140 F
    • Relative humidity: 5% to 85% RH (non-condensing)
  • Certifications/Standards: FCC, RoHS
  • Warranty: 1 year limited
  • Country of origin: China

Requirements

  • Desktop or notebook computer with an available USB port (USB 3.0 recommended)
  • Windows® 10 (32-/64-bit) / 8.x (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit)
  • Windows Server® 2012 / 2008 R2 / 2008 / 2003 (32-/64-bit)
  • Mac OS X® 10.6 - 10.11