3-in1 Power Bank Charger - White

SIIG’s 3-in-1 USB Power Bank Charger – White is a triple-function charging unit combining wall charger, car charger and power bank functions to provide three charging solutions to your USB powered devices. It features two USB charging ports with a total power output of up to 3.4A to fast charge two devices simultaneously. 6000mAh power bank capacity supports full charge to iPhone, iPad, tablets, smartphones, and many other USB powered portable devices. And it comes with a DC car adapter to enable charging the Power Bank itself and the connected devices at the same time while driving. Compact form factor with foldable power plug allows greater portability to store and carry, great for home use, business and traveling. This 3-in-1 USB Power Bank Charger is a versatile charging tool keeping your devices fully charged and ready to use at all times.

Manufacturer Part Number
AC-PW0Y12-S1
EAN/UPC
0662774025001,662774025001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Additional Information:

  • Two USB charging ports provide total power output up to 3.4A (1A + 2.4A), fast charging two devices simultaneously
  • Plugs into an AC outlet to use as a conventional USB wall charger, compatible with 100V~240V AC power sources
  • Includes 12V DC power adapter to use as a portable USB car charger
  • 6000mAh Lithium-ion Power Bank supports full charge to iPhone®, iPad®, tablets, smartphones, and many other USB powered devices
  • Foldable AC Plug enables easy storage and portability while on-the-go
  • LED indicator displays the Power Bank power level, never run out of power
  • Environmental conditions:
    • Operating temperature: 32° to 104° F (0° to 40° C)
    • Storage temperature: -4° to 158° F (-20° to 70° C)
    • Relative humidity: 10% to 90% RH (non-condensing)