Wireless AC1900 Repeater with USB 3.0 and 5 Gigabit Ethernet Ports

  • Extend your existing 802.11ac dual-band Wi-Fi network with speeds up to 1900 Mbps.
  • Quick and secure setup with just a press of the WPS button.
  • Smart LED signal indicator helps you find the best location for optimum Wi-Fi performance.
  • USB 3.0 port for AiCloud support and fast NAS performance.
  • 5 Gigabit Ethernet ports to convert any wired network devices to wireless operation.
  • ASUS ExpressWay uses full-speed device connections to boost performance.
  • Roaming Assist helps you to get a stable connection everywhere in the home or office.

RP-AC68U is an AC1900-class dual-band repeater, with a 3-transmit, 4- receive (3x4) internal antenna array that delivers Wi-Fi speeds up to 1300 Mbps on the 5GHz frequency band and up to 600 Mbps on the 2.4GHz band, for a combined total of up to 1900 Mbps. It’s easy to install with its one-touch WPS button, and it features a high-speed USB 3.0 port that works with AiCloud to give you fast wireless access to files stored on a connected USB storage device. Five gigabit ports let you convert any wired network device, such as a game console or smart TV, to work wirelessly. Smart status LEDs give you all the information you need to know, at a glance.

Faster Wi-Fi that goes further!

The RP-AC68U wireless repeater has powerful internal MIMO antennas that help to eliminate signal dead zones and improve the coverage of any existing wireless router. It works as a repeater, which means it can extend wireless networking to every corner of the home — even to those difficult, hard-to-reach spots. With blindingly-fast 802.11ac speeds up to 1900 Mbps, it’s ideal for extending your existing 802.11ac Wi-Fi network. This ensures reliable high-speed internet coverage everywhere for devices such as notebooks, tablets, smartphones, game consoles and smart TVs.

Experience ultra-fast wireless speeds

Powered by the latest 802.11ac technology, RP-AC68U delivers ultra-fast wireless-AC speeds up to 1300 Mbps on the 5GHz band and 600 Mbps on the 2.4GHz band — that’s a combined total of 1900 Mbps! This high-performance wireless lets you enjoy ultra-smooth online gaming, snappier web surfing and other bandwidth-hungry tasks without a wired connection.

One-press setup and worry-free connectivity

RP-AC68U wireless repeater installation doesn’t require a CD or even a mouse and keyboard. Simply press the WPS buttons on RP-AC68U and your router, and setup is complete. Optimized performance is assured for a seamless and smooth internet experience. For advanced settings, you can connect RP-AC68U to a PC via an Ethernet cable and access the web-based configuration menu directly, with no disc or app needed. You can even set it up wirelessly from a tablet or smartphone.

Signal strength indicator for easy installation

For best results, RP-AC68U needs to be within range of a stable router signal, and should be placed between the router and the location where you need better wireless coverage. RP-AC68U works best when it is receiving a strong wireless signal from the router — you can check this by using the signal strength indicator on the back panel.

All your data, in one place —ASUS AiCloud

Connect USB storage to the USB 3.0 port and turn RP-AC68U into a personal cloud server with ASUS AiCloud, for accessing and streaming content anywhere. AiCloud is a free app for iOS and Android™ devices, and works with RP-AC68U to give you the ultimate mobile flexibility.

Manufacturer Part Number
RP-AC68U
EAN/UPC
4712900123975,0889349123973,889349123973
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac

Product Segment: AC1900 ultimate AC performance : 600+1300 Mbps

Coverage: Large homes

Data Rate:
802.11a : 6,9,12,18,24,36,48,54 Mbps
802.11b : 1, 2, 5.5, 11 Mbps
802.11g : 6,9,12,18,24,36,48,54 Mbps
802.11n : up to 600 Mbps
802.11ac : up to 1300 Mbps

Antenna: Internal antenna x 4

Operating Frequency: 2.4 GHz / 5 GHz

Encryption: WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , WPS support

Ports: RJ45 for Gigabits BaseT for LAN x 5

Features:
Download Master
- Support bt, nzb, http, ed2k
- Support encryption, DHT, PEX and magnet link
- Upload and download bandwidth control
- Download scheduling
AiDisk file server
- Samba and FTP server with account management
Roaming Assist

Button: WPS Button, Reset Button, Power Button

LED Indicator: Wireless x 6

Power Supply:
AC Input : 110V~240V(50~60Hz)
DC Output : 19 V with max. 1.75 A current

OS Support:
Windows® 10
Windows® 8.1
Windows® 8
Windows® 7
Mac OS X 10.7
Mac OS X 10.8
Mac OS X 10.9
Mac OS X 10.10
Mac OS X 10.11

Environmental:
Operating Temperature: 0 °C to 40 °C ( °F to ºF)

Dimensions: 178 x 106 x 106 ~ mm (LxWxH)

Package Content:
RP-AC68U Dual-band Wireless-AC1900 Repeater
RJ-45 Cable
Power adapter
Quick start guide

Operation mode:
Range extender mode
Access point mode
Media bridge mode