Inspiron 24-3452 All-in-One Computer

24-inch all-in-one desktop in a space-saving design. Featuring Intel® processors and a Full HD display with a wide-viewing angle.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Microsoft and Dell have just raised the bar. Again.

The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:

Here to help - Choose a Dell PC equipped with MaxxAudio® by Waves to use Cortana<>1</>, your own personal digital assistant. Using Cortana with a Dell PC equipped with MaxxAudio by Waves gives you a natural voice interaction experience.

Start it up - You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form.Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

The speed you need - Windows 10 starts up and resumes fast with InstaGo so there’s no buffer between you and your to-do list. Even your updates reach you as soon as they are available so you always have the latest and greatest features that are built to keep up with your on-the-go lifestyle.

Stay untethered for even longer - All Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder.

The perfect addition to your home

Incredible value: With a stunning 23.8" Full HD wide-viewing-angle display, the responsive performance of a computer, integrated speakers and webcam, all in an attractively thin design PC, the Inspiron 24 is an easy to use All-in-one desktop that’s a smart buy for the family.

Designed to draw a crowd: Watch, learn and play games without leaving anyone out on an expansive Full HD wide-viewing-angle display. Choose the edge-to-edge touch screen option with more touch points for an incredibly interactive and smooth user experience.

Simple set up, out of the box: The pop-up easel stand with one-cord set up allows quick and easy arrangement in any room. Featuring a stunningly thin panel the Inspiron 24 is available in a black and white color design with matching keyboard and mouse that stylishly fits any décor.

Get the fully-featured All-in-One experience

Immerse yourself: Take your movies and games to a whole new level with the latest Intel® processors. It’s engineered for uncompromising graphics, powerful performance and stunning visuals that make your favorite media even more enjoyable. 

Room to run: Available with an up to 1 TB hard drive and optional optical disk drive, the Inspiron 24 gives you plenty of space to store the whole family’s movies, memories, school projects and more while still providing a consistently smooth, lag-free performance.

Connect to what matters: The Inspiron 24 is outfitted with faster and longer-range 802.11ac wireless technology, so you can chat with friends and family or stream music and movies quickly and securely. The multiple USB 2.0 and 3.0 ports, HDMI out, 4-in-1 MCR and Ethernet capabilities offer seamless interaction with your other devices.

Advanced audio: Built-in stereo speakers tuned with Waves MaxxAudio® solution and a widescreen HD Webcam allow crisp, clear online Skype sessions with your family and friends.

Manufacturer Part Number
I3459-3276WHT
EAN/UPC
0884116205340,884116205340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Celeron® Processor N3150 (2M Cache, up to 2.08 GHz)

Operating System

  • Windows 10 Home 64bit English

Office 2016 - Word, Excel, Powerpoint & more

  • Microsoft Office 30 Day Trial

Security Software

  • McAfee LiveSafe 12 Month Subscription

LCD

  • 23.8-inch FHD (1920x1080) Anti-Glare LED-Backlit Display with Wide Viewing Angle (IPS)

Memory

  • 4GB Single Channel DDR3L 1600MHz (4GBx1)

Hard Drive

  • 500GB 5400 rpm Hard Drive

Graphics Card

  • Intel® HD Graphics

Optical Drive

  • Tray load DVD Drive (Reads and Writes to DVD/CD)

Warranty

  • 1 Year Ltd Hware Warranty: Mail-in; Customer supplies box, Dell pays shipping

Ports

  • Side
    2 USB 3.0

    Rear
    2 USB 2.0
    45 - RJ

Slots

  • 4:1 Multicard Reader
    1 DIMM Slots

Chassis

  • Power
    65 Watt AC Adaptor
    100 - 240 V AC, 50-60Hz

Dimensions

  • Height: 15.17" (385.33mm) x Width: 22.70" (576.62mm) x Depth: 1.55" (39.3mm); 1.50" (38.2mm) with touch
    Weight: 13.85lbs (6.28kg) with easel stand*

Sound Card

  • Stereo speakers professionally tuned with Waves MaxxAudio® Pro (Windows)

Wireless

  • 802.11ac + Bluetooth 4.0, Dual Band 2.4&5 GHz, 1x1

Keyboard

  • Dell KB216 Wired Keyboard English White

Mouse

  • Dell MS116 Wired Mouse White

Regulatory

  • Energy Star 6.1 (available in selected configurations)
    Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment