External Ultra-slim DVD Writer with M-Disc Support

STYLISH, ZEN-IMSPIRED DESIGN AND LIFETIME PROTECTION

ASUS ZenDrive U7M is an external DVD Writer featuring an ultra-slim 13mm form factor and a Zen-inspired design with a concentric-circle hairline finish that adds sophisticated aesthetics to any computer setup. M-DISC burning technology engraves recorded data into a patented rock-like layer that is resistant to extreme conditions, allowing you to save your lifetime memories and important data for 1,000 years or more.

SAVE YOUR PRECIOUS MEMORIES FOR 1,000 YEARS

ASUS ZenDrive U7M supports M-DISC, an archival-quality storage solution designed to help users protect their most precious digital memories — such as family photos and home videos — M-DISC DVDs can preserve data for 1,000 years or more, providing peace of mind that these lifetime memories will be safe for generations to come. Compared to hard drives, flash drives, and other writable media, which have the storage lifetime of around 8 years, M-DISC is designed to protect your memories from degradation and data loss for 1,000 years or more.

ULTRA-SLIM AND PORTABLE

ASUS ZenDrive U7M has an ultra-slim, 13mm form factor, making it the perfect companion to thin and light laptops.

THE MOST ROBUST BACKUP SOLUTION

ASUS ZenDrive U7M provides a complete, easy-to-use backup solution. Intuitive, bundled software called Cyberlink Power2go 8 simplifies the disc-burning process and offers optional encryption functionality to protect your private files. ASUS ZenDrive U7M also comes with on online backup solution for smartphones and tablets. Together, these powerful functions protect your information and minimize the risk of data loss to give you peace of mind.


Manufacturer Part Number
SDRW-08U7M-U/BLK/G/AS/P2G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color

    Black
    Silver

  • Read Speed

    DVD+R : 8X
    DVD-R : 8X
    DVD+RW : 8X
    DVD-RW : 8X
    DVD-ROM : 8X
    DVD+R(DL) : 8X
    DVD+R(SL, M-DISC) : 8X
    DVD-R(DL) : 8X
    DVD-ROM(DL) : 8X
    DVD-RAM : 5X
    CD-R : 24X
    CD-RW : 24X
    CD-ROM : 24X
    DVD Video Playback : 4X
    VCD Playback : 16X
    Audio CD Playback : 10X

  • Write Speed

    DVD+R : 8X
    DVD-R : 8X
    DVD+RW : 8X
    DVD-RW : 6X
    DVD+R(DL) : 6X
    DVD-R (DL) : 6X
    DVD+R(SL, M-DISC) : 4X
    DVD-RAM : 5X
    CD-R : 24X
    CD-RW : 24X

  • Writing Mode

    DVD+R & DVD+R (DL) : Sequential Write
    DVD-R & DVD-R(DL) : DAO/Incremental Recording
    DVD+RW : Random Write
    DVD-RW : DAO/Restricted Overwrite/Incremental Recording
    DVD-RAM : Random Write
    CD-R/RW : DAO/TAO/SAO/Packet Write

  • Access time

    DVD : 160 ms
    CD : 160 ms

  • Interface

    USB 2.0

  • OS Support

    Windows® 10
    Windows® 8
    Windows® 7
    Windows® Vista
    Windows® XP
    Mac OS X

  • System Requirements

    CPU: Intel Pentium® 4 2.0GHz or AMD Athlon 2100+ or higher
    RAM: 512MB or more is recommended

  • Software

    Cyberlink Power2Go 8
    Cyberlink PowerBackup 2.5
    E-Green

  • Disc Formats

    Audio CD, Video CD, CD-I, CD-Extra, Photo CD, CD-Text, CD-ROM/XA, Multi-session CD, CD-R, CD-RW, CD-ROM , DVD±R(SL/DL), DVD±RW, DVD-ROM(SL/DL), DVD-RAM, DVD Video

  • Disc Diameters

    12cm/8cm

  • Mounting Orientation

    Vertical and Horizontal (+5° ~ -5°)

  • Dimensions

    142.5 x 135.5 x 13.9 (LxWxH)

  • Weight

    228 g

  • Power

    USB Power +5V ± 5%

  • Temperature

    Operating : 5 ℃ to 40 ℃
    Storage : -30 ℃ to 60 ℃

  • Humidity

    Operating : 15 % ~ 80 % (Non-condensing)
    Storage : 10 % ~ 90 % (Non-condensing)

  • Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
  • All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
  • Specifications and features vary by model, and all images are illustrative. Please refer specification pages for full details.
  • PCB color and bundled software versions are subject to change without notice.
  • Brand and product names mentioned are trademarks of their respective companies.