Extreme 24X DVD Writing Speed with M-Disc Support

ASUS DRW-24D5MT is a power-saving 24X DVD Writer that provides you with the flexibility and efficiency for multimedia data storage, and the most complete data backup solution with M-Disc support.

GREEN FOCUS

The Most Energy Saving Drive

E-Green auto-closes drive application when not in use, saving over 50% power consumption for users.


NERO BACKITUP FOR ANDROID

Full Backup For Your Android Devices

Free included app makes it easy to back up all of your important data online or to a SD card or PC.


M-DISC SUPPORT

1000-years Storage Solution

Save your priceless memories or data for up to 1,000 years.


DISC ENCRYTION II

Double Security On-the-Go

Password control access and hidden-file folder function.




Manufacturer Part Number
DRW-24D5MT/BLK/G/AS/P2G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color

    Black

  • Read Speed

    DVD+R : 16X
    DVD-R : 16X
    DVD+RW : 13X
    DVD-RW : 8X
    DVD-ROM : 16X
    DVD+R(DL) : 12X
    DVD+R(SL, M-DISC) : 12X
    DVD-R(DL) : 12X
    DVD-ROM(DL) : 12X
    DVD-RAM : 5X
    CD-R : 48X
    CD-RW : 40X
    CD-ROM : 48X
    DVD Video Playback : 6X
    VCD Playback : 24X
    Audio CD Playback : 10X

  • Write Speed

    DVD+R : 24X
    DVD-R : 24X
    DVD+RW : 8X
    DVD-RW : 6X
    DVD+R(DL) : 8X
    DVD-R (DL) : 8X
    DVD+R(SL, M-DISC) : 4X
    DVD-RAM : 5X
    CD-R : 48X
    CD-RW : 24X

  • Writing Mode

    DVD+R & DVD+R (DL) : Sequential Write
    DVD-R & DVD-R(DL) : DAO
    DVD+RW : Random Write
    DVD-RW : DAO/Restricted Overwrite/Incremental Recording
    DVD-RAM : Random Write
    CD-R/RW : DAO/TAO/SAO/Packet Write

  • Access time

    DVD : 145 ms
    CD : 125 ms

  • Interface

    SATA

  • OS Support

    Windows® 10
    Windows® 8
    Windows® 7
    Windows® Vista
    Windows® XP

  • System Requirements

    CPU: Intel Pentium® 300 MHz or higher
    RAM: 128 MB or more is recommended
    HDD: 10GB or more

  • Software

    Cyberlink Power2Go 8
    Cyberlink PowerBackup
    E-Green

  • Disc Formats

    Audio CD, CD-I, CD-Extra, Photo CD, CD-Text, CD-ROM/XA, Multi-session CD, CD-R, CD-RW, DVD±R(SL/DL), DVD±RW, DVD-ROM(SL/DL), DVD-RAM, DVD Video

  • Disc Diameters

    12cm/8cm

  • Mounting Orientation

    Vertical and Horizontal (+12° ~ -12°)

  • Dimensions

    146 x 170 x 41 mm (WxDxH)

  • Weight

    650 g

  • Temperature

    Operating : 5 ℃ to 45 ℃
    Storage : -20 ℃ to 60 ℃

  • Humidity

    Operating : 20 % ~ 80 % (Non-condensing)
    Storage : 15 % ~ 90 % (Non-condensing)

  • All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
  • PCB color and bundled software versions are subject to change without notice.
  • Brand and product names mentioned are trademarks of their respective companies.