The AMR2C32 is a dual LCD 32” Monitor desk stand with hinge modules. These hinge modules include defined rotation, swivel and tilt functions allowing for maximum comfort as well as functionality.
The AMR2C32 also has an easy cable management cover and column in order to keep you cables tidy and well arranged. In addition to these features, the device is also compatible with VESA 100×100/75×75 and suitable for monitor sizes 24” to 32”.
(24″,25″,26″, 27″, 28″, 29″, 30″, 31″ and 32″ monitors supported)
Note:
Dimensions (W*H*D)::
1066 x 505 x 144 mm (41.97” X 19.88” x 5.67”)
Steel/Aluminum Alloy/Plastic
6.13 kg (13.52 lbs)
15kg (33.1lbs) (For each “Hinge”)
+ / -15° (For each “Hinge”)
+/-20° (For each “Hinge”)
360° (For each “Hinge”)
24” – 32”
200x100mm/100x100mm/75x75mm
M4, M5, M6, M8