Universal Projector Mount – for Most Projectors Up to 50 Lbs

The PM1U50 is a universal projector mount designed to hold projectors that weigh up to 50lbs. Its clean looks and simple installation make it prefect for everything from home theaters to commercial installs. Finished in a satin black powder coat, the PM1U50 comes with a down pipe that has ‘through pipe’ cable management, a ceiling trim ring to give it a truly finished look, adjustable arms to fit most any projector, and a hot-swap capability for bulb replacement. Tilt and Yaw are accomplished via a variable tension ‘bicycle type’ clip that requires no tools to adjust. The PM1U50 is the perfect mount for all of your Projector mount needs.

Manufacturer Part Number
PM1U50-1N
EAN/UPC
0662919087239,662919087239
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Country Of Origin:
EAN: 662919087239
Model: PM1U50-1N
Warranty: 5 years
Compliance: RoHS, UL
Package Type: No
Package Includes: projector mount, instruction manual, drop pipe, ceiling trim ring, mounting arm, hardware, warranty information
Color: Black
Material: No
Weight Limit: 50.0000
Fits most: small to large projectors
VESA Mount: 100 x 100 mm
Tilt (Degree): No
Maximum Extension: No
Product Height: 134.6200
Product Length: 400.0500
Product Width: 400.0500
Product Dim (L/W/H): 15.75" x 15.75" x 5.9"
Package Height: 152.4000
Package Length: 177.8000
Package Width: 177.8000
Package Dim (L/W/H): 7.0" x 7.0" x 6.0"
Additional Info: No