40LX770H LED-LCD TV

PRO: CENTRIC SMART SDK

LG Pro: Centric SMART offers extended customizable tools; HTML5, Java and Flash. With these, the partners can optimize Commercial TVs to edit and develop their own enhanced service design. Also, it gives visual impact on and delivers messages to customers as users intend.

ENHANCED CUSTOMER EXPERIENCE

Personalize the page with the Pro : Centric® Applications(PCA) which improves guests’ in-room experience as well as providing a variety of additional features conveniently just for your customers.

EASY CONTENT CREATION & MANAGEMENT

Pro:Centric® allows you to create your own contents and manage up to 8 hotel channels which can be specialized for your property. It provides you a solution that easily customizable for your Hotel Service.

INTUITIVE EXPERIENCE

The webOS platform provides easy and convenient tools to create contents. Also, its intuitive user interface and fast response time offer incredible user experiences.

Manufacturer Part Number
40LX770H
EAN/UPC
0719192917897,719192917897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Screen Size: 40" class (39.6" diagonal)
  • Response Time (G to G): 9.5ms (GtoG)
  • Viewing Angle Degree: 176°/176°
  • Resolution: 1920x1080 (FHD)
  • Frame Rate: 60Hz
  • Dynamic Contrast Ratio (Typ): 1,000,000:1
  • Static (Panel) Contrast Ratio: 4,000:1

REAR

  • RF In: 1
  • Digital Audio Out: 1 (Optical)
  • LAN Port: 2
  • AV In: 1 Composite (Sharing with Component In) + Audio (L/R)
  • PC Audio Input: 1 (Sharing with Component Audio in)
  • PTC Service: 1 (3.5mm Jack)
  • HDMI: 1
  • Component In: 1 Y,Pb,Pr + Audio (L/R)
  • USB: 1 (2.0)
  • Speaker Out/ Line Out: 1 (3.5mm RJ-45 jack)
  • Service: 1 (3.5mm Jack) Service Only
  • Game Control / MPI Port: 1 (RJ-12)
  • TV-Link CFG: 1 (3.5mm Jack)
  • RJ: 1

SIDE

  • HDMI In: 2
  • USB: 1(2.0)

FEATURES

  • Bluetooth Sound Sync: Yes
  • Logical Channel Map: Yes
  • IR Pass Through: Yes (MPI Port)
  • Soft AP: Yes
  • Wi-Fi: Built-in
  • b-LAN: Yes
  • Pro:Idiom: Yes
  • DIAL: Yes
  • Wi-Fi Direct: Yes
  • Miracast: Yes
  • DLNA: Yes
  • Smart Share: Yes (RTSP, HLS, USB Video Streaming)
  • Remote App Compatibility: Yes
  • Magic Motion Remote: Yes
  • Web Browser: Yes
  • Pro:centric: Commercial CP/Apps
  • Comm Smart UX: Yes (Smart Home / Input)
  • SNMP: Yes
  • IP Streaming: UDP/Multicast, Smart Share (IGMPv3 SSM Support)
  • Multicast/Unicast Ready: Yes
  • Auto Config SP: Ez-Manager
  • HCAP: GEM / Flash / HTML
  • RF: 1 Tuner
  • Hybrid Streaming: Yes (IP & RF) HTTP Data Carousel
  • Pro:Centric Smart: Yes
  • Remote Diagnosis: Yes
  • Installer Menu: Yes
  • HDMI-CEC: Yes
  • HTNG-CEC: Yes
  • External Speaker Out: Variable/Fixed/Line Out, 3.5mm, Stereo, Single ended Type (GND) 1W with 8Ω
  • RJP Interface: RJ-45,HDMI
  • RJP Compatibility: Teleadapt (RJ-45, HDMI CEC), G-Link (HDMI-CEC)
  • USB: USB 2.0
  • Moving Picture Playback (SD/HD/Plus HD): Divx HD
  • Picture: JPEG
  • Audio Codec: AC3 (Dolby Digital), E-AC-3, AAC, MP3, PCM
  • Auto Off / Auto Sleep: Yes
  • Kensington Lock: Stand
  • Motion Eye Care: Yes
  • Smart Energy Saving: Yes
  • USB Cloning: Yes
  • Commercial Grade Stand: Yes (Except 65”)
  • Lock Down Plate: Yes
  • Credenza/Security Screw Hole: Yes

BROADCASTING SYSTEM

  • Analog: NTSC
  • Digital: ATSC/VSB/Clear QAM

VIDEO

  • Dynamic Color Enhancer: Yes
  • Triple XD Engine: Yes
  • Real Cinema 24p: Yes (3:3 pull down)
  • Aspect Ratio: 5 modes (16:9, Just Scan, Set By Program, 4:3, Zoom)

AUDIO

  • Smart Sound Mode: Yes
  • Audio Output: 10W + 10W
  • Clear Voice: Yes
  • apt-X codec: Yes
  • Sound Mode: 6 Modes (Standard, News, Music, Cinema, Sport, Game)
  • Speaker System: 2.0 ch
  • Optical Sound Sync: Yes
  • Wireless Sound Sync: Ready
  • Sound Expansion: Yes
  • Sound Optimizer: 3 modes (Off, Wall-Mount Type, Stand Type)

POWER

  • Voltage, Hz: 33.2W
  • Stand-by: <0.5W

COMPATIBLE INTERACTIVE SYSTEMS (SEPARATE SET-TOP BOX MAY BE REQUIRED)

  • COMPATIBLE INTERACTIVE SYSTEMS: SQNIFI, BULK TV, acentric, GuestTek, Hoist Locatel, m-com, at-nisions, NEVOTEK, WOrld Cinema, Indepen, acutek solutions, inforvalue, Allin, tangerine, directstreams, exceptional innovation, quadriga smart tvda

DIMENSIONS

  • VESA®: 200mm x 200mm
  • Bezel Width On (L/R, U, B): 15.1mm, 12.7mm, 17.8mm
  • Bezel Width Off (L/R, U, B): 12.6mm, 10.2mm, 15.3mm
  • Swivel Angle: ±20° (±45° / 90° with option)
  • WxHxD (with Stand): 35.9"x22.7"x11.1"
  • Weight with stand: 22.9lbs
  • WxHxD (w/o stand): 35.9"x20.8"x2.2"
  • Weight w/o stand: 16.5lbs
  • WxHxD Packing: 42.1"x24.0"x6.4"
  • Weight Packing: 27.1lbs

ACCESSORIES

  • Power Cord: Power cord (5.8’)
  • Manual/ESG: Simple book
  • Remote Type: S-Con / Magic Motion RCU (sold separately)

OTHER

  • UPC: 7 19192 91789 7
  • Warranty: 2-Year Limited Warranty Parts/Labor/Backlight/Extended warranty options are also available

REMOTE JACK PACK COMPATIBILITY (RJP)

  • G-Link: Yes
  • teleadapt: Yes