65UX970H LED-LCD TV

PRO: CENTRIC SMART SDK

LG Pro:Centric SMART offers extended customizable tools; HTML5, Java and Flash. With these, the partners can optimize Commercial TVs to edit and develop their own enhanced service design. Also, it gives visual impact on and delivers messages to customers as users intend.

Manufacturer Part Number
65UX970H
EAN/UPC
0719192918207,719192918207,0719192198548,719192198548
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Response Time (G to G): 6 (G to G)
  • Viewing Angle Degree: 178x178(TBD)
  • Screen Size: 65” class (64.5" diagonal)
  • Backlight Type: Edge
  • Resolution: 3840 x 2160 (UHD)
  • Frame Rate: T240Hz
  • Contrast Ratio: 1,000,000:1(TBD)
  • Static (Panel) Contrast Ratio: 1,200 :1(TBD)

REAR

  • TV link Configuration (Phone Jack Type): 1
  • PTC Configuration (phone jack type): 1
  • USB 2.0: 1(2.0)
  • External Speaker Out (3.5mm Phone Jack): 1
  • RF In: 1
  • RJ45 (RJP interface): 1
  • RS-232C(D-Sub 9pin): 1 (Phone Jack)
  • Digital Audio Out: 1 (Optical)
  • LAN Port: 2
  • AV In: 1 (Sharing with Component in)
  • PC Audio Input: 1 (Sharing with Component Audio in)
  • MPI Jack (RJ-12): 1
  • Component in (Y,Pb,Pr) + Audio: 1
  • HDMI/HDCP Input: 1 (2.0)

SIDE

  • HDMI In: 2 (2.0)
  • USB (2.0): 1 (3.0)

BROADCASTING SYSTEM

  • Cable: Clear QAM
  • Terrestrial: VSB
  • Analog/Digitial: Yes (NTSC) / Yes (ATSC)

AUDIO

  • Audio Output: 12W + 12W
  • Clear Voice: Yes
  • Sound Mode: Yes (6 Modes: Standard, News, Music, Cinema, Sport, Game)
  • Speaker System: 2.1 ch
  • Optical Sound Sync: Yes
  • Sound Optimizer: Yes, 3 Modes (Normal, Wall-Mount Type, Stand Type)

SPECIAL FEATURES

  • Bluetooth Sound Sync: Yes
  • Alljoyn: Yes (TBD)
  • Soft AP: Yes
  • Instant ON: Yes
  • Commercial Smart UX (Smart Home / Input): Yes(USB Mouse, USB Keyboard, Magic Remote, USB Camera, Remote App)
  • HCAP Input device driver support: Yes
  • Hybrid Streaming (IP & RF)MultiCast/HTTP Data Carousel: Yes (Built-in type)
  • Wi-Fi: Yes
  • Commercial Smart Home: Yes (EzManager)Yes
  • Auto Configuration: Yes
  • b-Lan: Yes
  • HDMI-CEC: Yes
  • HTNG-CEC: Yes
  • Remote Diagnosis: Yes
  • Welcome Screen (Splash Image): Yes
  • Moving Picture Playback(SD/HD/Plus HD): Divx HD
  • Remote App Compatibility: Yes
  • Pro:Centric: Yes (Smart)
  • Audio Codec: AC3 (Dolby Digital), EAC3, AAC, Mpeg, MP3, PCM, DTS
  • Multicast/Unicast ready: Yes
  • IP Streaming: Yes(RTSC, HLS, SNMP, UDP/MultiCast, USB Port/Video Streaming support (Smartshare) (IGMPv3 SSM Support)
  • APP. (P:C Smart): Yes (Commercial CP/Apps)
  • Smart Energy Saving: Yes
  • Motion eye care: Yes
  • Multi IR Code: Yes
  • IR Out: Yes (MPI Jack)
  • RF(1/2Tuner): Yes (2 Tuner)
  • HCAP (GEM/FLASH/HTML) Service Carousel (TLX): GEM / Flash / HTML
  • Auto Off / Auto Sleep: Yes
  • Pro:Centric Application: Yes (PCA 3.0)
  • RJP Compatibility: Teleadapt (RJ45, HDMI CEC), G-Link(HDMI-CEC)
  • Web Browser: Yes
  • RJP Interface: Yes (RJ45, HDMI)
  • External Speaker Out: Yes(Variable/Fixed/Line Out, 3.5mm, Stereo, Single ended Type(GND,L+,R+), 1W with 8)
  • Hotel Mode / PDM / Installer Menu: Yes
  • USB: Yes (USB 2.0)
  • Smart Share: Yes
  • WiFi Direct: Yes
  • DIAL: Yes
  • DLNA(Movie/Photo/Music): Yes (Smart Share)
  • USB Cloning: Yes
  • Picture: JPEG
  • Pro:Idiom: Yes
  • Miracast (Mobile to TV): Yes
  • SI Compatible (TVLink Protocol): Yes (MPI protocol)
  • 3D: Yes (Except for 79")
  • One Channel Map/Logical Channel Map: Yes
  • WiDi (PC to TV): Yes

DIMENSION

  • Weight (with stand): 72.3lbs
  • Weight (W/O Stand/Packing,kg): 87.5lbs
  • WxHxD (Packing, mm): 63.2”x37”x6”
  • WxHxD (with stand, mm): 57.2”x35.5”x10.7”
  • Weight (Packing): 69lbs
  • WxHxD (w/o stand, mm): 57.2”x33.5”x2”

VIDEO

  • Tru 4K Upsacaler: Yes
  • UHD Stream: USB/IP/HDMI
  • Sound Optimizer: Yes 3 modes(Normal, Wall-Mount Type, Stand Type)
  • Dynamic Color Enhancer: Yes
  • Triple XD Engine: Yes
  • Real Cinema 24p (3:3 pull down): Yes
  • Aspect Ratio: Yes 6 modes(Standard, News, Music, Cinema, Sport, Game)

AUDIO

  • Sound Expansion: Yes
  • Sound Mode: 6 modes (Standard, News, Music, Cinema, Sport, Game)
  • Smart Sound Mode: Yes
  • Optical Sound Sync: Yes
  • Sound Optimizer: 3 modes(Off, Wall-Mount Type, Stand Type)
  • Speaker System: 2.0 ch
  • Audio Output: 10W + 10W
  • Clear Voice: Yes
  • Wireless Sound Sync: Ready

3D

  • 3D Picture Mode: Yes
  • 2D to 3D Convert Source: Yes
  • Depth Control: 0~+20 (default : 10)
  • 3D Viewpoint Control: -10~+10 (default : 0)
  • 3D Image Correction: Yes
  • 3D Type: FPR (SG/FPR/AR/GPR/Non-Glass)
  • 3D Depth Control: Yes
  • Supporting Format: S/S, T/B, C/B, F/S
  • 3D to 2D Convert Source: Yes
  • 3D format: Yes
  • Viewpoint Control: -10~+10 (default : 0)
  • 2D to 3D Mode: Yes
  • Format Auto Detection: Yes

POWER

  • Voltage, Hz: 100V - 240V, 50/60 Hz
  • Typical (Watts) (Based on Energy Star 7.0): 80.9W
  • Stand-by: 0.5W

WARRANTY

  • WARRANTY: 2-Year Limited Warranty Parts/Labor/Backlight | Extended warranty options are also available

TOOL DESCRIPTION

  • Flame Retardent: Yes
  • Bezel Width (Left/Right, Upper, Bottom): On bezel: 8.8mm, 8.8mm, 33.2mm
  • Bezel Width (Left/Riight, Upper, Bottom): Off Bezel: 1mm, 1mm, 30.2mm
  • VESA Compatible: 300mm x 300mm

CERTIFICATION

  • Safety / EMC / ETC.: UL / FCC / RoHS, cUL, NOM, Energy Star 7.0

OTHER

  • UPC: 7 19192 91820 7
  • Warranty: 2-Year Limited Warranty Parts/Labor/Backlight/Extended warranty options are also available