20LTX6000G/BC LTO Ultrium-7 Data Cartridge

  • High storage capacity: 6TB native, 15TB* compressed
  • Transfer rate: 300MB/s native, 750MB/s* compressed
  • Ideal to back up, restore and archive large applications
  • Enhanced reliability and performance thanks to new technology innovations
  • Partitioning functionality enabling capabilities that can help enhance file control and space management
  • The ideal solution for Radio Frequency Identification (RFID) labels
  • Cleaning Tape: LTXCL

Manufacturer Part Number
20LTX6000G/BC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Format

Native Recording Capacity (GB): 6000
Compressed Recording Capacity (TB): 15

Physical Characteristics

Tape length (m): 960
Tape thickness (µm): 5.6
Tape width (mm): 12.65

Environmental requirements

Operating Conditions (degrees F): 50~113
Operating Conditions (degrees C): 10~45
Operating Conditions (% RH): 10~80
Storage Conditions (degrees F): 60~95
Storage Conditions (degrees C): 16~35
Storage Conditions (% RH): 20~80
Record Transportation Conditions (degrees F): -9~120
Record Transportation Conditions (degrees C): -23~49
Record Transportation Conditions (% RH): 5~80

Dimensions (nominal)

Cartridge Width (mm): 105.4
Cartridge Height (mm): 102.5
Cartridge Depth (mm): 21.5

Weight with case (g) Weight with case (g): 259