Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- 6th Generation Intel® Core™ i3 6100T (3MB Cache, up to 3.2 GHz)
- 6th Generation Intel® Core™ i5 6400T (6MB Cache, up to 2.8 GHz)
- 6th Generation Intel® Core™ i7 6700T (8MB Cache, up to 3.6 GHz)
Operating System
Memory3
- Up to 16GB DDR4 at 2133Mhz - 1 DIMMS
Hard Drive
- Up to 1000GB4 SATA hard drive (7200RPM)
Video Card
- NVIDIA® GeForce® GTX960 GPU 4GB GDDR5
Wireless
- Intel® Dual Band Wireless-AC 3165 1x1 + Bluetooth 4.0
- Intel® Dual Band Wireless-AC 8620 2x2 + Bluetooth 4.2
Accidental Damage Service
- 1 Year Accidental Damage Service
- 2 Year Accidental Damage Service
- 3 Year Accidental Damage Service
- 4 Year Accidental Damage Service
- No Accidental Damage Selected
Sound Card
- Audio and Speakers
Optical Audio Out
Communications
- Networking and Wireless
Gigabit Ethernet
Intel® Dual Band Wireless-AC 3165 1x1 + Bluetooth 4.0
Intel® Dual Band Wireless-AC 8620 2x2 + Bluetooth 4.2
Ports
- Front
2 USB 3.0
Bottom
1 USB 2.0
Rear
2 USB 3.0
1 RJ45 GbE
1 HDMI-Out 2.0
1 HDMI-In 2.0
1 optical audio out (Toslink)
1 DC in
Slots
Power
- A/C Adapter
130W AC Adapter
180W AC Adapter