Portability is the key element shared among all digital devices today where everything, including you, is constantly moving. When you are always on-the-go, your data should be, too. Born and bred with potent portability in its core, the Samsung Portable SSD T3 is built strong and light and is equipped with a built-in security feature. Most of all, it offers the blazing-fast data transfer speed of up to 450 MB/s. With compatibility across multiple operating systems and devices, the T3 will take your data to another level of accessibility.
Transfer fast, store safe.
The fast and compact external storage.
Small in size, big on memory
The new Samsung Portable SSD T3 raises the bar for speed, capacity, durability and connectivity. Store data safely and access it wherever and whenever you need it.
Quick on its feet
Reduce downtime with blazing-fast read/write speeds of up to 450MB/s, up to 4x faster than traditional 2.5 portable hard drives (HDD).
Holds its own
With advanced Samsung V-NAND technology the T3 packs a punch — up to 2TB capacity means you can fit everything you need in the palm of your hand.
Tough to crack
The shock-resistant T3 has no moving parts, a strong exterior metal body that can withstand up to 1500G of force, equivalent of a drop of up to 6.5 feet., and together with AES 256-bit hardware encryption the T3 is prepared to meet the demands that life throws at it.
Connects with ease
The T3 is compatible across multiple operating systems, so you can conveniently connect it to Windows, Mac OS, and Android devices. With the included, USB 3.1 Type-C connection port and USB Type-C to Type A cable, users can conveniently manage and access content.
Note:
Type
Portable SSD
Compatible with USB 3.1(Gen.1, 5Gbps), 3.0, 2.0
Storage
250GB
(* 1MB = 1,000,000 bytes, 1GB = 1,000,000,000 bytes)
Key Features
Up to 450MB/sec.
(* Performance can vary depending on host configuration and test software)
AES 256-bit hardware encryption
Password setting (Optional)
(*User can set password when it is necessary.)Requires Windows 7 or higher, Mac OS 10.7 or higher and Android KitKat (version 4.4) or higher.
Support
CE, BSMI, KC, VCCI, C-tick, FCC, IC, UL, TUV, CB, EAC
RoHS2
Dimensions (W x D x H)
2.91" x 0.41" x 2.28"
Weight
Up to 1.80 oz.
(* Exact weight of the product may vary depending on capacity.)
Warranty
3 Year Limited