microFlash 4te Thermal Receipt Printer

With uncompromising standards, the 4te is engineered throughout to withstand even the most punishing portable applications, including multiple 6 ft drops to concrete. The 4te prints outstanding quality 4-inch receipts, proof of deliveries, labels, and invoices.The 4t comes with Serial and IrDA communication. The 4te is every bit as rugged as the 4t but it offers enhanced processing speeds (10 times faster), greater memory capacity, USB connectivity power status lights, external charging, and optional Bluetooth and 802.11b/g wireless connectivity.communication.

 

Manufacturer Part Number
200600-100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTIC
Dimensions (HxWxD):
2te:
 139.7 x 109.2 x 63.5 mm (5.5 x 4.3 x 2.5 in)
2te:
 162.6 x 109.2 x 63.5 mm (6.4 x 4.3 x 2.5 in)*
4te:
 172.2 x 175.8 x 69.1 mm (6.8 x 6.9 x 2.7 in)
4te:
 193.5 x 175.8 x 68.3 mm (7.6 x 6.9 x 2.7 in)*
Weight:
2te:
 0.44 kg (15.3 oz); 0.79 kg (28 oz)+
2te:
 0.48 kg (16.9 oz); 0.82 kg (29.1 oz)++
4te:
 0.54 kg (19.2 oz); 1.1 kg (37.2 oz)+++
4te:
 0.59 kg (20.7 oz); 1.1 kg (38.3 oz)++++
Drop Specification:
 1.8 m (6 ft)
*With card reader
+With battery
++With battery and card reader
+++With battery and paper roll
++++With battery and paper roll and card reader

USER ENVIRONMENT

Operating Temperature:
-20°C to 50°C
(4°F to 122°F)
Storage Temperature:
-40°C to 70°C
(40° F to 158° F)
Charging temperature:
5°C to 40°C
(41°F to 104°F)
Relative Humidity:
 10% to 90% non-condensing
ESD Protection:
(4te) 15 kV Air, 8 kV contact
(2te) 8 kV Air, 4 kV contact

PRINT TECHNOLOGY
Printhead:
 Direct thermal; 8 dots per mm
(203 dots per in)
Print Mechanism Speed:
 51 mm (2 in)
per second

COMMUNICATION

Serial:
RS-232; up to 460.8 kbps
USB:
2.0 (full speed)
802.11 b/g (4te only):
Frequency Band:
 2.4 to 2.4897 GHz
Data Rates:
 S t a n d a r d  8 0 2.11b /g  r a t e s
Network Standard:
 I E E E  8 0 2.11b /g
Wireless Access Modes
: Infrastructure and
ad hoc
Security protocols:
WPA
WPA2
Modes
PSK/Enterprise
Security/
Encryption
TKIP/RC4
CCMP/AES
Authentication
EAP-FAST, EAP-PEAP,
E AP-T TLS
Network Support:
 D H C P,  T C P,  U D P,  B O O T P
Remote Management Support:
 Compatible
with the Remote Management Software and other
remote management systems
Bluetooth®: Network environment: Ad hoc
network environments
MEDIA
Media Type:
 Direct thermal receipt paper
(standard, premium, heavy duty, long-life, image
protect, hi-temp, and all weather), synthetic media,
UV coated media; labels: linerless labels (optional)
For optimum print quality and printer
performance, use certified Honeywell
media supplies.
AGENCY APPROVAL
Contact your Honeywell sales representative for
the most recent list of agency approvals.
BARCODES/FONTS/GRAPHICS
Standard Fonts:
 5.5CPI, 7.2CPI, 10.2 CPI,
10.7CPI, 18.5CPI 20.4CPI, 22.6CPI & 34.0CPI
(additional fonts available)
Optional Characters:
 Arabic, Greek, Hebrew,
OCRA, OCRB, Unicode subset including Latin &
Thai; Asian (including Big 5, Simplified Chinese,
Korean and Shift JIS) - additional international
characters available
Barcodes:
Linear: Codabar, Code 39, Code 93,
Code 128, EAN-8, EAN13, Interleaved 2 of 5, MSI/
Plessey, UCC/EAN-128, UPC-A, UPC-E;
2D Symbologies:
 PDF417; AZTEC, QR, GS1,
Datamatrix (available on wireless only)
Graphics:
Supports storage of graphics/logos in
Flash memory and transient “print once” graphics
SOFTWARE/FIRMWARE
Protocol:
 Line Printer Mode, Easy Print®
Device Management (for 802.11 models only):
Remote Management Software  (RMS), Wavelink
Avalanche MC, Motorola MSP
Drivers:
Windows®CE and Desktop
Compatible Label Design Software:
 NiceLabel,
BarTender®, DP Designer
Software Development Kit:
 C++, Visual Basic,
Microsoft Dynamics, Blackberry®
OPTIONS
External Charge Contacts (4te)
Linerless Label Capability
Magnetic Stripe Card Reader
Wireless Communication (2te/4te)
WARRANTY
Standard Warranty:
 2 years*
Extended Warranty:
 Contact your Honeywell
sales representative for extended warranty options
available through Honeywell Repair Services
* Covers platen roller, printhead and installed option