VideoStudio X9 Pro

From movies in minutes to advanced timeline editing, VideoStudio Pro X9 has something for every video editor. Tell your story—your way—with the new Multi-Camera Editor, hundreds of creative effects, transitions and titles, and pro-quality audio tools.

Manufacturer Part Number
VSPRX9MLMBAM
EAN/UPC
0735163147667,735163147667
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • Intel Core Duo 1.8 GHz, Core i3 or AMD Athlon 64 X2 3800+ 2.0 GHz, or higher
  • Intel Core i5 or i7 1.06 GHz, or higher, required for AVCHD & Intel Quick Sync Video support
  • Intel Core i7 or AMD Athlon X4 or higher for UHD or Multi-Camera editing
  • Intel 6th Generation processor (Skylake) is required for HEVC hardware encoding

Operating System:

  • Windows 10/8/7 64-bit OS highly recommended

Hard Disk:

  • 6 GB HDD space for full installation

Memory:

  • 2 GB of RAM or higher, minimum 4 GB for Windows 64-bit
  • 8+GB highly recommended for UHD or Multi-Camera editing

Optical Drive:

  • DVD burner for creating DVD and AVCHD discs

Others:

  • 2 GB of RAM or higher, minimum 4 GB for Windows 64-bit, 8+GB highly recommended for UHD or Multi-Camera editing
  • Graphics card supports DXVA2 VLD mode with Vertex and Pixel Shader 2.0 and a minimum of 512 MB VRAM for hardware decoding acceleration
  • HEVC import requires Windows 10 and graphics card hardware support
  • 128 MB VGA VRAM
  • Minimum display resolution: 1024 x 768

Note:

  • Internet connection required for updates