Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor:
- Intel Core Duo 1.8 GHz, Core i3 or AMD Athlon 64 X2 3800+ 2.0 GHz, or higher
- Intel Core i5 or i7 1.06 GHz, or higher, required for AVCHD & Intel Quick Sync Video support
- Intel Core i7 or AMD Athlon X4 or higher for UHD or Multi-Camera editing
- Intel 6th Generation processor (Skylake) is required for HEVC hardware encoding
Operating System: - Windows 10, Windows 8, Windows 7, 64-bit OS highly recommended
Hard Disk: - 6 GB of free space for full installation
Memory: - 2 GB of RAM or higher, minimum 4 GB for Windows 64-bit
- 8+GB of RAM highly recommended for UHD or Multi-Camera editing
- Graphics card supports DXVA2 VLD mode with Vertex and Pixel Shader 2.0 and a minimum of 512 MB VRAM for hardware decoding acceleration
- 128 MB VGA VRAM
Optical Drive: Others: - 1024 x 768 monitor resolution
- sound card