FinePix XP90 Compact Camera

Ideal for snowboarding, skiing, mountain biking, swimming and snorkeling, the FinePix XP90 is a tough, rugged camera that goes along on all your adventures. Waterproof to 50ft/15m, shockproof to 5.8ft/1.75m, freezeproof 14°F/-10°C and dust-proof against dust or sand, this camera gives you all the protection you need. The XP90 also has great camera features like 10fps high speed shooting, WiFi remote camera control and image transfer, and Full HD 1080p video. Plus, it has an upgraded bright 3” 920k dot high-definition LCD with anti-reflective coating that makes it easier to see in bright sunlight or underwater. A must-have for any kind of vacation!

Manufacturer Part Number
600016041
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model name: FinePix XP90
Number of effective pixels: 16.4 million pixels
Image sensor: 1/2.3-inch CMOS with primary color filter
Total number of pixels: 16.76 million pixels
Storage media: Internal memory (approx. 96MB)
SD / SDHC / SDXC memory card *1
File format: still image: JPEG (Exif Ver 2.3)*2
(Design rule for Camera File system compliant / DPOF-compatible)
movie: Movie File Format : MOV
Movie Video Compression : H.264
Audio : Linear PCM Monaural

Number of recorded pixels: L : (4:3) 4608 x 3456 / (3:2) 4608 x 3072 / (16:9) 4608 x 2592 / (1:1) 3456 x 3456
M : (4:3) 3264 x 2448 / (3:2) 3264 x 2176 / (16:9) 3264 x 1840 / (1:1) 2432 x 2432
S : (4:3) 2048 x 1536 / (3:2) 2304 x 1536 / (16:9) 1920 x 1080 / (1:1) 1728 x 1728

<Motion Panorama>
360° Vertical : 11520 x 1632 Horizontal : 11520 x 1088
180° Vertical : 5760 x 1632 Horizontal : 5760 x 1088
120° Vertical : 3840 x 1632 Horizontal : 3840 x 1088
Lens: name: Fujinon 5x optical zoom lens

focal length: f=5.0mm - 25.0mm, equivalent to 28 - 140mm on a 35mm format

full-aperture: F3.9 (Wide) - F4.9 (Telephoto)
constitution: 13 elements in 11 groups
(includes 4 aspherical elements)

Digital zoom: Intelligent digital zoom : approx. 2x (up to approx. 10x, with 5x optical zoom)
Aperture: F3.9 / F6.2 (Wide)
F4.9 / F8.0 (Telephoto)
Focus distance
(from lens surface):Normal:

  • Wide : approx. 60cm to infinity / 1.9 ft. to infinity
  • Telephoto : approx. 1.0m to infinity / 3.2 ft. to infinity

Macro:
  • Wide : approx. 9cm - 2.0m / 3.5 in. - 6.5 ft.
  • Telephoto : approx. 1.0m - 3.0m / 3.2 ft. - 9.8 ft.


Sensitivity: AUTO / AUTO(400) / AUTO(800) / AUTO(1600)
Equivalent to ISO 100 / 200 / 400 / 800 / 1600 / 3200 / 6400*(Standard Output Sensitivity)
  • * ISO 6400 is effective in image size M or S.

Exposure control: TTL 256-zone metering
Exposure mode: Programmed AE
Shooting modes: Portrait, Landscape, Sport, Night, Night (Tripod), Sunset, Snow, Beach, Under water, Under water (Macro), Party, Flower, Text
Image stabilizer: CMOS shift type
Face detection: Yes
Exposure compensation: -2.0EV - +2.0EV 1/3EV step
Shutter speed: (Auto mode) 1/4 sec. to 1/2000 sec., (All other modes) 4 sec. to 1/2000 sec.
Continuous shooting: TOP: H : approx. 10 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
M : approx. 5.0 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
L : approx. 3.0 fps max. 10 frames (Size L, M) / max, 40 frames (size S)
SH : approx. 60 fps max. 70 frames (Size S 16:9 only)
LAST: H : approx. 10 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
M : approx. 5.0 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
L : approx. 3.0 fps max. 10 frames (Size L, M) / max, 20 frames (size S)

  • * Use a card with SD Speed Class with or higher.
  • * The frame rate and the recorded number of frames varies with shooting conditions.

Auto bracketing: -
Focus: mode: Single AF / Continuous AF
type: TTL contrast AF, AF assist illuminator available
AF frame selection: Center / Multi / Tracking

White balance: Automatic scene recognition
Preset: Fine, Shade, Fluorescent light (Daylight), Fluorescent light (Warm White), Fluorescent light (Cool White), Incandescent light, Under water

Self-timer: 10 sec. / 2 sec. delay, Group Timer
Interval shooting: Yes
Time-lapse movie: Yes
Flash: Auto flash (i-flash)
Effective range : (ISO AUTO)Normal:
  • Wide : approx. 70cm - 4.4m / 2.3 ft. - 14.4 ft.
  • Telephoto : approx. 1.0m - 3.8m / 3.2 ft. - 12.4 ft.

Macro:
  • Wide : approx. 30cm - 2.0m / 1.0 ft. - 6.5 ft.
  • Telephoto : approx. 1.0m - 3.0m / 3.2 ft. - 9.8 ft.


Flash modes: Red-eye removal OFF: Auto, Forced Flash, Suppressed Flash, Slow Synchro.
Red-eye removal ON: Red-eye Reduction Auto, Red-eye Reduction & Forced Flash, Suppressed Flash, Red-eye Reduction & Slow Synchro.

Hot shoe: -
LCD monitor: 3.0-inch, approx. 920K-dot, TFT color LCD monitor, approx. 97% coverage for shooting, 100% for playing back
Movie recording: Full HD 1920 x 1080 60p / 30p (max 29 min)
HD 1280 x 720 60p
640 x 480 30p
with monaural sound, Wind filter.
Zoom function can be used.
  • * Use a card with SD Speed Class with or higher.

Photography functions: SR AUTO, Program AE, Action camera mode, Pro low-light, HDR, Natural Light & with Flash, High Speed movie(120 / 240 / 320 fps), Advanced Filter for still image : Toy camera / Miniature / Pop color / High-key / Low-key / Dynamic tone / Soft Focus / Cross Screen / Fish-eye / Partial color / Sketch, Advanced filter for movie : Toy camera / Pop color / High-key / Low-key / Fish-eye / Partial color / Sketch, Framing guide, Frame No. memory, Date stamp, Motion panorama360, Automatic LCD brightness adjustment
Playback functions: Multi-frame playback (with microthumbnail), Protect, Crop, Resize, Slide show, Image rotate, Photobook assist, Image search, Red eye removal, Copy, Print order(DPOF), Wireless communication, PC auto save, Favorites, Panorama, Erase selected frames, Movie edit
Wireless transmitter (standard): standard: IEEE 802.11b / g / n (standard wireless protocol)
access mode: Infrastructure

Wireless function: Geotagging / Wireless communication (Image transfer) / View & Obtain Images / Remote camera shooting / PC Autosave
Other functions: PictBridge, Exif Print, 35 languages selection, Time difference, Silent mode
Dustproof : IP6X
Waterproof : IPX8 (up to 15.0m, within 120 min.)
Anti-shock : Method;MIL-STD-810F-516.5 Fuji's standard;1.75m
Terminal: Video output: -
Digital interface: Micro USB 2.0 High-speed
HDMI output: HDMI Micro connector (Type D)

Power supply: Li-ion battery NP-45S (included)
Dimensions: 109.6mm (W) x 71.0mm (H) x 27.8mm (D) / 4.3 in. (W) x 2.7 in. (H) x 1.0 in. (D)
  • * excluding projections.

Weight: Approx. 203g / 7.1 oz. (including battery and memory card)
Approx. 186g / 6.5 oz. (excluding battery and memory card)
Operating Temperature: -10°C - +40°C (+14°F - +104°F)
Operating Humidity: 10% - 80% (no condensation)
Guide to the number of available frames for battery operation*3: Approx. 210 frames (AUTO mode)
Accessories included: Li-ion battery NP-45S
AC Power adapter AC-5VF
USB cable
Hand strap
Owner's manual
Optional accessories: Li-ion battery NP-45S
  • *1 Please see the Fujifilm website (http://www.fujifilm.com/support/digital_cameras/compatibility/card/xp/) to check memory card compatibility.
  • *2 Exif 2.3 is a digital camera file format that contains a variety of shooting information for optimal printing.
  • *3 Approximate number of frames / period that can be taken with a fully-charged battery based on standard.
Memory Card Capacity and Image Quality / Size

All figures are approximate; file size varies with the scene recorded, producing wide variations in the number of files that can be stored.




Number of images Modes Still image (L) Number of recorded pixels 4608 x 3456 (4:3) 4608 x 3072 (3:2) 4608 x 2592 (16:9) 3456 x 3456 (1:1) Quality JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL SDHC memory card 4 GB: 530: 970: 590: 1060: 690: 1310: 700: 1290
8 GB: 1070: 2030: 1190: 2220: 1400: 2700: 1400: 2680




Number of images Modes Still image (M) Number of recorded pixels 3264 x 2448 (4:3) 3264 x 2176 (3:2) 3264 x 1840 (16:9) 2432 x 2432 (1:1) Quality JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL SDHC memory card 4 GB: 1050: 1840: 1170: 2090: 1400: 2450: 1430: 2480
8 GB: 2110: 3810: 2340: 4350: 2810: 5050: 2870: 5160




Number of images Modes Still image (S) Number of recorded pixels 2048 x 1536 (4:3) 2304 x 1536 (3:2) 1920 x 1080 (16:9) 1728 x 1728 (1:1) Quality JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL JPEG FINE JPEG NORMAL SDHC memory card 4 GB: 2510: 3740: 2200: 3260: 3870: 5360: 2580: 3710
8 GB: 5010: 7800: 4380: 6790: 7640: 11250: 5150: 7760




Recording time Modes Movie*4 Number of recorded pixels Movie recording time Quality FULL HD (1920 x 1080)*5 HD (1280 x 720)*5 VGA (640 x 480)*6 SDHC memory card 4 GB: 36 min.: 40 min.: 188 min.
8 GB: 75 min.: 83 min.: 388 min.