FinePix XP90 Compact Camera

  • STYLISH & TOUGH
  • 5x optical zoom with 28mm wide-angle setting
  • 16.4 megapixel 1/2.3"-inch BSI-CMOS sensor
  • Interval shooting & Time-lapse shooting
  • 3-inch 920K-dot LCD monitor
  • Wi-Fi function

Tough enough to shoot in all situations


Integrates four rugged protection features: waterproof to 50ft/15m, freezeproof to 14°F/-10°C, shockproof to withstand drops from 5.8ft/1.75m, and dustproof to keep out sand and other foreign particles. The camera is suitable for a variety of outdoor scenes.

High-performance Fujinon Zoom Lens

The widest setting of 28mm on the high-performance, versatile Fujinon 5x optical zoom lens is perfectly suited to close up action shots and beautiful natural scenes. Clear portraits are easy using the 5x optical zoom and you can get even closer using the 10x Intelligent Digital Zoom.

High-resolution 16.4 megapixel sensor & continuous shooting mode

Thanks to the 16.4 megapixel BSI-CMOS sensor, even dark scenes can be captured in bright clarity. The camera automatically adjusts shooting settings according to the scene, and features 10.0 frames per second high-speed continuous shooting.

Large 3-inch 920K-dot LCD monitor

Despite a larger 3-inch high-definition 920K-dot LCD monitor, the camera manages to maintain its compactness with a weight of approx. 203g.

Create amazing time-lapse movies

Interval Shooting mode lets you capture multiple images of a scene taken at set intervals. Capture a beautiful sunrise or clouds moving through the sky, and the new "Time-Lapse Movie" feature will automatically turn these image sequences into a movie clip showing the passing of time.

Connect to your smartphone and tablet

The FinePix XP90 comes equipped with wireless functionality for remote shooting. Just download and install the Fujifilm Camera Remote app, then press the dedicated Wi-Fi button on the camera and users can make the most of wireless LAN communication with the camera, not only shooting remotely from a device, but also zooming in or out to fine-tune compositions and shooting movies, too. In addition to remote shooting, wireless connectivity in the FinePix XP90 also allows users to select images or movies to be transferred a smartphone, tablet, and also PC.

Manufacturer Part Number
600016038
EAN/UPC
0074101027693,074101027693
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model name: FinePix XP90
Number of effective pixels: 16.4 million pixels
Image sensor: 1/2.3-inch CMOS with primary color filter
Total number of pixels: 16.76 million pixels
Storage media: Internal memory (approx. 96MB)
SD / SDHC / SDXC memory card *1
File format: still image: JPEG (Exif Ver 2.3)*2
(Design rule for Camera File system compliant / DPOF-compatible)
movie: Movie File Format : MOV
Movie Video Compression : H.264
Audio : Linear PCM Monaural

Number of recorded pixels: L : (4:3) 4608 x 3456 / (3:2) 4608 x 3072 / (16:9) 4608 x 2592 / (1:1) 3456 x 3456
M : (4:3) 3264 x 2448 / (3:2) 3264 x 2176 / (16:9) 3264 x 1840 / (1:1) 2432 x 2432
S : (4:3) 2048 x 1536 / (3:2) 2304 x 1536 / (16:9) 1920 x 1080 / (1:1) 1728 x 1728

<Motion Panorama>
360° Vertical : 11520 x 1632 Horizontal : 11520 x 1088
180° Vertical : 5760 x 1632 Horizontal : 5760 x 1088
120° Vertical : 3840 x 1632 Horizontal : 3840 x 1088
Lens: name: Fujinon 5x optical zoom lens

focal length: f=5.0mm - 25.0mm, equivalent to 28 - 140mm on a 35mm format

full-aperture: F3.9 (Wide) - F4.9 (Telephoto)
constitution: 13 elements in 11 groups
(includes 4 aspherical elements)

Digital zoom: Intelligent digital zoom : approx. 2x (up to approx. 10x, with 5x optical zoom)
Aperture: F3.9 / F6.2 (Wide)
F4.9 / F8.0 (Telephoto)
Focus distance
(from lens surface):Normal:

  • Wide : approx. 60cm to infinity / 1.9 ft. to infinity
  • Telephoto : approx. 1.0m to infinity / 3.2 ft. to infinity

Macro:
  • Wide : approx. 9cm - 2.0m / 3.5 in. - 6.5 ft.
  • Telephoto : approx. 1.0m - 3.0m / 3.2 ft. - 9.8 ft.


Sensitivity: AUTO / AUTO(400) / AUTO(800) / AUTO(1600)
Equivalent to ISO 100 / 200 / 400 / 800 / 1600 / 3200 / 6400*(Standard Output Sensitivity)
  • * ISO 6400 is effective in image size M or S.

Exposure control: TTL 256-zone metering
Exposure mode: Programmed AE
Shooting modes: Portrait, Landscape, Sport, Night, Night (Tripod), Sunset, Snow, Beach, Under water, Under water (Macro), Party, Flower, Text
Image stabilizer: CMOS shift type
Face detection: Yes
Exposure compensation: -2.0EV - +2.0EV 1/3EV step
Shutter speed: (Auto mode) 1/4 sec. to 1/2000 sec., (All other modes) 4 sec. to 1/2000 sec.
Continuous shooting: TOP: H : approx. 10 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
M : approx. 5.0 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
L : approx. 3.0 fps max. 10 frames (Size L, M) / max, 40 frames (size S)
SH : approx. 60 fps max. 70 frames (Size S 16:9 only)
LAST: H : approx. 10 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
M : approx. 5.0 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
L : approx. 3.0 fps max. 10 frames (Size L, M) / max, 20 frames (size S)

  • * Use a card with SD Speed Class with or higher.
  • * The frame rate and the recorded number of frames varies with shooting conditions.

Auto bracketing: -
Focus: mode: Single AF / Continuous AF
type: TTL contrast AF, AF assist illuminator available
AF frame selection: Center / Multi / Tracking

White balance: Automatic scene recognition
Preset: Fine, Shade, Fluorescent light (Daylight), Fluorescent light (Warm White), Fluorescent light (Cool White), Incandescent light, Under water

Self-timer: 10 sec. / 2 sec. delay, Group Timer
Interval shooting: Yes
Time-lapse movie: Yes
Flash: Auto flash (i-flash)
Effective range : (ISO AUTO)Normal:
  • Wide : approx. 70cm - 4.4m / 2.3 ft. - 14.4 ft.
  • Telephoto : approx. 1.0m - 3.8m / 3.2 ft. - 12.4 ft.

Macro:
  • Wide : approx. 30cm - 2.0m / 1.0 ft. - 6.5 ft.
  • Telephoto : approx. 1.0m - 3.0m / 3.2 ft. - 9.8 ft.


Flash modes: Red-eye removal OFF: Auto, Forced Flash, Suppressed Flash, Slow Synchro.
Red-eye removal ON: Red-eye Reduction Auto, Red-eye Reduction & Forced Flash, Suppressed Flash, Red-eye Reduction & Slow Synchro.

Hot shoe: -
LCD monitor: 3.0-inch, approx. 920K-dot, TFT color LCD monitor, approx. 97% coverage for shooting, 100% for playing back
Movie recording: Full HD 1920 x 1080 60p / 30p (max 29 min)
HD 1280 x 720 60p
640 x 480 30p
with monaural sound, Wind filter.
Zoom function can be used.
  • * Use a card with SD Speed Class with or higher.

Photography functions: SR AUTO, Program AE, Action camera mode, Pro low-light, HDR, Natural Light & with Flash, High Speed movie(120 / 240 / 320 fps), Advanced Filter for still image : Toy camera / Miniature / Pop color / High-key / Low-key / Dynamic tone / Soft Focus / Cross Screen / Fish-eye / Partial color / Sketch, Advanced filter for movie : Toy camera / Pop color / High-key / Low-key / Fish-eye / Partial color / Sketch, Framing guide, Frame No. memory, Date stamp, Motion panorama360, Automatic LCD brightness adjustment
Playback functions: Multi-frame playback (with microthumbnail), Protect, Crop, Resize, Slide show, Image rotate, Photobook assist, Image search, Red eye removal, Copy, Print order(DPOF), Wireless communication, PC auto save, Favorites, Panorama, Erase selected frames, Movie edit
Wireless transmitter (standard): standard: IEEE 802.11b / g / n (standard wireless protocol)
access mode: Infrastructure

Wireless function: Geotagging / Wireless communication (Image transfer) / View & Obtain Images / Remote camera shooting / PC Autosave
Other functions: PictBridge, Exif Print, 35 languages selection, Time difference, Silent mode
Dustproof : IP6X
Waterproof : IPX8 (up to 15.0m, within 120 min.)
Anti-shock : Method;MIL-STD-810F-516.5 Fuji's standard;1.75m
Terminal: Video output: -
Digital interface: Micro USB 2.0 High-speed
HDMI output: HDMI Micro connector (Type D)

Power supply: Li-ion battery NP-45S (included)
Dimensions: 109.6mm (W) x 71.0mm (H) x 27.8mm (D) / 4.3 in. (W) x 2.7 in. (H) x 1.0 in. (D)
  • * excluding projections.

Weight: Approx. 203g / 7.1 oz. (including battery and memory card)
Approx. 186g / 6.5 oz. (excluding battery and memory card)
Operating Temperature: -10°C - +40°C (+14°F - +104°F)
Operating Humidity: 10% - 80% (no condensation)
Guide to the number of available frames for battery operation*3: Approx. 210 frames (AUTO mode)
Accessories included: Li-ion battery NP-45S
AC Power adapter AC-5VF
USB cable
Hand strap
Owner's manual
Optional accessories: Li-ion battery NP-45S