Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
APU: FM2+ Socket:
- AMD A series processors
- AMD Athlon™ series processors
(Please refer "CPU Support List" for more information.)
Chipset: Memory: - 4 x DDR3 DIMM sockets supporting up to 64 GB of system memory
* Due to a Windows 32-bit operating system limitation, when more than 4 GB of physical memory is installed, the actual memory size displayed will be less than the size of the physical memory installed. - Dual channel memory architecture
- Support for DDR3 2400(OC)/2133/1866/1600/1333 MHz memory modules
- Support for AMD Memory Profile (AMP)/Extreme Memory Profile (XMP) memory modules
(Please refer "Memory Support List" for more information.)
Onboard Graphics: - Integrated Graphics Processor:
* To use the onboard graphics ports, you must install an AMD APU with integrated graphics.
1 x D-Sub port, supporting a maximum resolution of 1920x1200
1 x DVI-D port, supporting a maximum resolution of 2560x1600
* Support for 2560x1600 resolution requires both a monitor and cable that support Dual Link DVI.
* The DVI-D port does not support D-Sub connection by adapter.
1 x HDMI port, supporting a maximum resolution of 4096x2160
* The resolution of 4096x2160 can be supported when using an FM2+ APU; the maximum resolution supported is 1920x1200 when using an FM2 APU.
* Support for HDMI 1.4a version. - Support for up to 3 displays at the same time
- Maximum shared memory of 2 GB
Audio: - Realtek® ALC887 codec
- High Definition Audio
- 2/4/5.1/7.1-channel
* To configure 7.1-channel audio, you have to use an HD front panel audio module and enable the multi-channel audio feature through the audio driver. - Support for S/PDIF Out
LAN: - Realtek® GbE LAN chip (10/100/1000 Mbit)
Expansion Slots: - 1 x PCI Express x16 slot, running at x16 (PCIEX16)
* For optimum performance, if only one PCI Express graphics card is to be installed, be sure to install it in the PCIEX16 slot.
(The PCIEX16 slot conforms to PCI Express 3.0 standard.)
* To support PCI Express 3.0, you must install an FM2+ APU.
- 1 x PCI Express x16 slot, running at x4 (PCIEX4)
- 1 x PCI Express x1 slot
(The PCIEX4 and PCI Express x1 slots conform to PCI Express 2.0 standard.) - 1 x PCI slot
Multi-Graphics Technology: - Support for AMD 2-Way CrossFire™ technology
- Support for AMD Dual Graphics technology
* Only A series APUs support AMD Dual Graphics. - Support for AMD Eyefinity technology
Storage Interface: Chipset:
- 8 x SATA 6Gb/s connectors
- Support for RAID 0, RAID 1, RAID 5, RAID 10, and JBOD
USB: ASMedia
® USB 3.1 Controller:
- 1 x USB Type-C™ port on the back panel, with USB 3.1 support
- 1 x USB 3.1 Type-A port (red) on the back panel
Chipset:
- 4 USB 3.0/2.0 ports (2 ports on the back panel, 2 ports available through the internal USB header)
- 8 USB 2.0/1.1 ports (4 ports on the back panel, 4 ports available through the internal USB headers)
Internal I/O Connectors: - 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 8 x SATA 6Gb/s connectors
- 1 x APU fan header
- 2 x system fan headers
- 1 x front panel header
- 1 x front panel audio header
- 1 x S/PDIF Out header
- 1 x USB 3.0/2.0 header
- 2 x USB 2.0/1.1 headers
- 1 x serial port header
- 1 x parallel port header
- 1 x Clear CMOS jumper
- 1 x Trusted Platform Module (TPM) header
Back Panel Connectors: - 1 x PS/2 keyboard/mouse port
- 1 x D-Sub port
- 1 x DVI-D port
- 1 x HDMI port
- 2 x USB 3.0/2.0 ports
- 1 x USB 3.1 Type-A port (red)
- 1 x USB Type-C™ port, with USB 3.1 support
- 4 x USB 2.0/1.1 ports
- 1 x RJ-45 port
- 3 x audio jacks (Line In, Line Out, Mic In)
I/O Controller: H/W Monitoring:
- System voltage detection
- APU/System temperature detection
- APU/System fan speed detection
- APU overheating warning
- APU/System fan fail warning
- APU/System fan speed control
* Whether the fan speed control function is supported will depend on the cooler you install.
BIOS: - 2 x 64 Mbit flash
- Use of licensed AMI UEFI BIOS
- Support for DualBIOS™
- PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0
Unique Features: - Support for APP Center
* Available applications in APP Center may vary by motherboard model. Supported functions of each application may also vary depending on motherboard specifications.
@BIOS
Cloud Station
EasyTune
Smart TimeLock
Game Controller
Smart Recovery 2
System Information Viewer
USB Blocker - Support for Q-Flash
- Support for ON/OFF Charge
- Support for Smart Switch
- Support for Xpress Install
Bundle Software: - Norton® Internet Security (OEM version)
Operating System: - Support for Windows 10/8.1 64-bit
- Support for Windows 7 32-bit/64-bit
* Please download the "Windows USB Installation Tool" from GIGABYTE's website and install it before installing Windows 7.
Form Factor: - Micro ATX Form Factor; 24.4cm x 24.4cm
Remark: - Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
- Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP SP1/SP2. If drivers are available from the vendors, we will update them on the GIGABYTE website.