FortiGate 800D Network Security/Firewall Appliance

The Fortinet Enterprise Firewall Solution
The Fortinet Enterprise Firewall Solution delivers end-to-end network security with one platform, one network security operating system and unified policy management with a single pane of glass — for the industry’s best protection against the most advanced security threats and targeted attacks.

One Enterprise Firewall Solution across the Extended Enterprise

The FortiGate family of network appliances represents the industry’s broadest range of enterprise firewall platforms. FortiGate is based on FortiASIC, a purpose-built integrated architecture that provides extremely high throughput and exceptionally low latency, while delivering industry-leading security effectiveness and consolidation which is routinely validated by independent real-world tests. Targeted for enterprises, the FortiGate 800D contains 10 GE port connectivity along with superior security inspection functionality, deep visibility and high performance.

Manufacturer Part Number
FG-800D-BDL
EAN/UPC
0040232306501,040232306501
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces and Modules

Hardware Accelerated 10 GE SFP+ Slots 2
Hardware Accelerated GE SFP Slots 8
Hardware Accelerated GE RJ45 Ports 20
Accelerated GE RJ45 Bypass Interfaces 4
GE RJ45 Management / HA Ports 2
USB Ports (Client / Server) 1 / 2
Console Port 1
Onboard Storage 240 GB
Included Transceivers 2x SFP (SX 1 GE)

System Performance and Capacity

IPv4 Firewall Throughput (1518 / 512 / 64 byte, UDP) 36 / 36 / 22 Gbps
IPv6 Firewall Throughput (1518 / 512 / 86 byte, UDP) 36 / 36 / 22 Gbps
Firewall Latency (64 byte, UDP) 3 μs
Firewall Throughput (Packet per Second) 33 Mpps
Concurrent Sessions (TCP) 5 Million
New Sessions/Second (TCP) 280,000
Firewall Policies 10,000
IPsec VPN Throughput (512 byte) 20 Gbps
Gateway-to-Gateway IPsec VPN Tunnels 2,000
Client-to-Gateway IPsec VPN Tunnels 10,000
SSL-VPN Throughput 2.2 Gbps
Concurrent SSL-VPN Users (Recommended Maximum) 5,000
IPS Throughput (HTTP / Enterprise Mix) 1 8 / 4.2 Gbps
SSL Inspection Throughput 2 4 Gbps
Application Control Throughput 3 6 Gbps
NGFW Throughput 4 3.5 Gbps
Threat Protection Throughput 5 2.4 Gbps
CAPWAP Throughput 6 5.5 Gbps
Virtual Domains (Default / Maximum) 10 / 10
Maximum Number of FortiAPs (Total / Tunnel) 1024 / 512
Maximum Number of FortiTokens 1,000
Maximum Number of Registered Endpoints 2,000
High Availability Configurations Active-Active, Active-Passive, Clustering

Dimensions and Power

Height x Width x Length (inches) 1.77 x 17.0 x 16.4
Height x Width x Length (mm) 45 x 432 x 416
Weight 19.0 lbs (8.6 kg)
Form Factor 1 RU
Wall Mountable No
AC Power Supply 100–240V AC, 60–50 Hz
Power Consumption (Average / Maximum) 128 W / 187 W
Current (Maximum) 110V/7A, 220V/3.5A
Heat Dissipation 636 BTU/h
Redundant Power Supplies (Hot Swappable) optional

Operating Environment and Certifications

Operating Temperature 32–104°F (0–40°C)
Storage Temperature -31–158°F (-35–70°C)
Humidity 20–90% non-condensing
Operating Altitude Up to 7,400 ft (2,250 m)
Compliance FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
Certifications ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN; USGv6/IPv6