Rugged RAID With Integrated Thunderbolt Cable

With the LaCie Rugged RAID, you get it all in one package – with zero tradeoffs. It delivers a game-changing blend of PC and Mac® compatibility, capacity, speed, mobility, and reliability. As the ultimate solution for on-the-go professionals, the LaCie Rugged adapts to your needs for performance or complete data security.

More Speed, Less Waiting

When getting the win hinges on speed, you need Thunderbolt – the fastest interface on the market. The LaCie Rugged also includes two internal hard drives that are preconfigured in hardware RAID 0 for sustained performance of up to 240 MB/s.

At this speed, you can store and transfer content twice as fast as before. It’s a time-slashing solution for field-based professionals who collect and move tons of data onto external storage.

Versatility Anywhere, on Any Computer

Tailor the LaCie Rugged to your precise needs. Leave it in RAID 0 (striped mode) to maximize speed and capacity. Or choose RAID 1 (mirrored mode), where your data is duplicated across the two drives. So even if a drive fails in the field, your files remain completely accessible.

Using LaCie Setup Assistant, it’s incredibly easy to make the LaCie Rugged compatible with any Mac computer, PC, or both. And with Thunderbolt and USB 3.0 interfaces and hardware RAID, any computer will recognize the LaCie Rugged. It lets you transport a massive amount of data – with complete security – and access it freely from any computer.

Innovative Design for True Mobility

LaCie has designed acclaimed Rugged storage products for nearly a decade. With the Rugged RAID, LaCie makes your data more mobile than ever. Carry fewer hard drives, fewer cables, and encounter zero roadblocks.


Manufacturer Part Number
STFA4000400
EAN/UPC
0763649087565,763649087565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 4TB
Internal Storage Media: 2 x hard drives
Interface: Thunderbolt™ bus Powered
USB 3.0* (USB 2.0** and UAS compatible)
Interface Transfer Rate: Thunderbolt: 10 Gb/s
USB 3.0: 5 Gb/s
Performance Benchmark: Thunderbolt and USB 3.0 (in MB/s)***:
RAID 0: 240 reads | 240 writes
RAID 1: 115 reads | 120 writes
RAID Modes: Preconfigured RAID 0
Hardware RAID 0 / 1
Easy RAID selection
All-Terrain Resistance: Dust & Water: IP 54 rated
Shock: drops up to 1.5 meters (5 feet) (in non-operating mode)
Pressure: 1 ton (1000 kg / 2205 lbs)▲
Theft: password protection with AES 256-bit software encryption
Software: LaCie Setup Assistant (easily format and create partitions for use on Mac®, PC, or both)
LaCie Private-Public (password protection with AES 256-bit software encryption)
LaCie Backup Assistant
Dimensions (W x H x D): 34 x 91 x 148 mm / 1.3 x 3.6 x 5.8 in.
Weight: 0.56 kg / 1.2 lbs
System Requirements: Computer with a Thunderbolt, USB 3.0, or USB 2.0** port
Operating system:
Thunderbolt: Mac OS® X 10.6.8 or later
USB 3.0: Latest version of Windows Vista®, Windows 7, Windows 8 / Mac OS X 10.6 or later
Minimum free disk space: 600 MB recommended
Box Content: LaCie Rugged RAID with integrated Thunderbolt cable
USB 3.0 cable (USB 2.0 compatible**)
Removable cover and spare
Power supply*
Quick Install Guide
Comments: * With USB 3.0 it is necessary to use the included external power supply
** For optimal performance, the product must be connected to a USB 3.0 host port.
*** These transfer rates were achieved using AJA System Test when connected to a Mac computer. Actual data rates may vary depending on operating environment and other factors, such as chosen interface, RAID mode, and disk capacity.
▲ Determined by a test that approximates a real-world scenario in which the hard drive remained functional, despite aesthetic damage, after the product was driven over by an approximately 1-ton car (1000 kg / 2205 lbs).

When referring to drive capacity, one gigabyte, or GB, equals one billion bytes and one terabyte, or TB, equals one thousand billion bytes. Your computer’s operating system may use a different standard of measurement and report a lower capacity. In addition, some of the listed capacity is used for formatting and other functions and will not be available for data storage.