Cruzer Blade USB Flash Drive

ENJOY AMPLE CAPACITIES AND MAXIMUM PORTABILITY

With its stylish, compact design and generous capacity, the Cruzer Blade USB Flash Drive makes it easy to back up, transfer, and share your files. Available in capacities up to 128GB , this USB drive lets you carry your photos, movies, music, and personal data wherever you go.

COMPACT DESIGN FOR MAXIMUM PORTABILITY

The Cruzer Blade USB Flash Drive features a compact design that fits easily into a pocket or computer bag. This USB drive has a sleek black and red design that coordinates with many electronic devices.

HIGH-CAPACITY DRIVE ACCOMMODATES YOUR FAVORITE MEDIA FILES

Designed by SanDisk, a leader in flash memory innovation, the Cruzer Blade USB Flash Drive packs generous capacity into a compact form. Available in sizes up to 128GB, this USB drive can hold all your must-have files.

SIMPLE DRAG-AND-DROP FILE BACKUP

Transferring data onto the Cruzer Blade USB Flash Drive is easy: simply plug it into your computer's USB port and drag files into the drive's folder. After a fast, first-time driver download, this USB drive lets you start storing, transporting, and sharing your data immediately.

Manufacturer Part Number
SDCZ50-128G-A46
EAN/UPC
0619659129057,619659129057
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Available capacities: 4GB, 8GB, 16GB, 32GB, 64GB, 128GB

Dimensions: 0.29 x 0.69 x 1.63 in. (7.4 mm x 17.6 mm x 41.5 mm)

Operating temperature: 0ºC to 45 ºC

Storage temperature: -10ºC to 70ºC

Compatibility: USB 2.0