Solaris 7980g Area-Imaging Vertical Slot Scanner

For retailers looking to elevate checkout throughput, improve the customer experience, and better execute mobile marketing programs, Honeywell's Solaris™ 7980g vertical slot scanner is up to the task. With its compact, modern design and powerful imaging capabilities, the 7980g fits easily into existing enclosures used in high-volume retail checkout environments such as convenience, drug, specialty, liquor and grocery stores.

Manufacturer Part Number
7980G-2USBA-0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL
Dimensions (H x W x D): 148 x 152 x 85 mm
(5.83 x 5.98 x 3.35 in)
Weight: 539g (19 oz.)

ELECTRICAL
Scanner Unit (not including auxiliary scanner):
Input Voltage: 5.0 to 5.2 V
Operating Current: 400mA
Standby Current: 270mA
Sleep Mode Current: 210mA
Power Supply:
Input Voltage: 100 - 240V/50 - 60HZ
Output Current: 5.2V / 1.0 A
Host System Interface: USB
Auxiliary Ports: USB: Secondary Scanner
EAS Features:
Checkpoint Systems: Integrated RF EAS Antenna
Sensormatic: Good Read Acknowledgement

ENVIRONMENTAL
Operating Temperature: 0°C to 40 °C
(32°F to 104°F)
Storage Temperature: -20°C to 60 °C
(- 4°F to 140°F)
Humidity: 5% to 95%, relative humidity, non-condensing
IP Rating: IP5X
Light Levels: 100,000 lux

SCAN PERFORMANCE
Scan Pattern: Area image (1280 x 960 pixel array)
Motion Tolerance: 3.0 m/s (118 in/s) for UPC
13mil at optimal focal point
Scan Angle:
Horizontal: 42°
Vertical: 34°
Print Contrast: 25% minimum
reflectance difference
Pitch, Skew: +/-65°, +/-75°
Decode Capability:
Reads standard 1D, PDF, 2D, Postal and OCR symbologies
Note: Decode capabilities dependent on kit configuration
Warranty: 3 year factory warranty