Note:
Product SKUs
CSE-825TQC-600LPB:SuperChassis 825TQC-600LPB (Black)
Form Factor
2U chassis - supports for maximum motherboard sizes: 13.68" x 13.4"; E-ATX 12" x 13", ATX 12" x 10" motherboards
Processor Support
Dual and Single Intel® and AMD processors
Dimensions
Height:3.5" (89mm)
Width:17.2" (437mm)
Depth:25.5" (647mm)
Packaging:26.7'' (W) x 11.4''(H) 34.5'' (L)
Gross Weight:52 lb (23.59 kg)
Available Colors:black
Expansion Slots• 7 low-profile expansion slot(s)
Peripheral Drives
•1 x Optional slim DVD-ROM drive bay
•2 x Optional USB 2.0 ports
•1 x Optional COM port tray
•2 x Optional USB 3.0 ports
Drive Bays
Hot-swap:
• 8x 3.5" hot-swap SAS/SATA drive bay with SGPIO
• 2x 3.5" fixed drive bay
Backplane
BPN-SAS3-825TQ (2U 8-Slot 12G Backplane for 8x3.5" SAS/SATA HDD/SSD)
Front Panel
Buttons
• Power On/Off button
• System Reset Button
LEDs:
• 2 Network Activity LEDs
• HDD activity LED
• Power Status LED
• Power Fail LED
• System Information LED