Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
Motherboard:
Physical Stats Form Factor:
Dimensions:
- 9.0" x 7.25", (22.86cm x 18.42cm)
Processor/Cache CPU:
- Intel® Xeon® processor D-1518,
2.2GHz; CPU TDP support 35W - FCBGA 1667
Cores / Cache:
System Memory Memory Capacity:
- 4x DDR4 DIMM sockets
- Supports up to 128GB DDR4 ECC RDIMM
- Supports up to 64GB DDR4 ECC/non-ECC UDIMM
Memory Type:
- 2133/1866/1600MHz ECC DDR4 ECC RDIMM and ECC/Non-ECC UDIMM
DIMM Sizes:
Memory Voltage:
Error Detection:
- Corrects single-bit errors
- Detects double-bit errors
(using ECC memory)
On-Board Devices Chipset:
SATA:
- SoC controller for 4 SATA3 (6Gbps) ports; RAID 0,1,5,10 RSTe
Network Controllers:
- Dual 10G SFP+ from D-1500 SoC
- Quad 1GbE with Intel I350-AM4
- Dual 1GbE with Intel I210
IPMI:
- Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
Video:
TPM:
Input / Output SATA:
LAN:
- 2x 10G SFP+ LAN ports
- 6x 1GbE LAN ports
- 1x Dedicated IPMI LAN port
USB:
- 2x USB 3.0 ports (rear)
- 5x USB 2.0 ports
(4 via headers, 1 Type A)
Video:
Serial Port / Header:
DOM:
- 2x SuperDOM (Disk on Module) power connectors
Chassis (Optimized for X10SDV-TP8F ) 1U Chassis::
- SC504-203B
- SC505-203B
- SC813MTQ-350CB
- SC514-505
- SC515-R407
Important Chassis Notes:
- To support the new generation Intel® Xeon® processor-based motherboards, Revision N chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X10SDV-TP8F Model(s):
Expansion Slots PCI-Express:
- 2x PCIe 3.0 x8 slots
- M.2 PCIe 3.0 x4, M Key 2242/2280/22110
- Mini-PCIe with mSATA support
System BIOS BIOS Type:
- 128Mb SPI Flash with AMI BIOS
BIOS Features:
- PCI 3.0
- ACPI 5.0
- USB Keyboard support
- Hardware BIOS Virus protection
- SMBIOS 2.8
- UEFI 2.4
- RTC (Real Time Clock) Wakeup
Management Software:
- Intel® Node Manager
- IPMI 2.0
- KVM with dedicated LAN
- NMI
- SUM
- SuperDoctor® 5
- Watch Dog
Power Configurations:
- ACPI Power Management
- ATX Power connector
- +12V DC Power Input
- Control of power-on for recovery from AC power loss
- CPU thermal trip support for processor protection
- M.2 NGFF connector, Node Manager Support, SDDC, System level control, UID, WOL
PC Health Monitoring Voltage:
- Monitors for CPU Cores, +1.8V, +12V, +3.3V, +5V, Chassis intrusion header, System level control, VBAT
FAN:
- Total of six 4-pin fan headers supporting tachometer status monitoring
- Dual Cooling Zone
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature:
- Monitoring for CPU and chassis environment
- CPU thermal trip support
- Thermal Monitor 2 (TM2) support
- PECI
LED:
- CPU / System Overheat LED
Other Features:
- Chassis intrusion detection
- Chassis intrusion header
- 12V DC or ATX Power Source
- RoHS
Operating Environment Operating Temperature Range:
- 0°C - 60°C (32°F - 140°F)