BackBeat PRO+ Wireless, Noise Canceling Headphones + HI-FI USB Adapter

IMMERSIVEWARE

Outlast your playlist

Find refuge from a noisy world and drift away to your favorite tracks or let the beat drive your focus at work. Turn a noisy café, long flight, or modern, open office layout into a private concert.

Bring your music to life

Bluetooth in many computers wasn’t designed for music and headphones. The BackBeat PRO+ and high-fidelity Bluetooth USB adapter deliver the brilliant audio detail of your music, movies, and videos when you use your computer as your entertainment hub. With up to 24 hours of continuous streaming, power-saving features, and non-stop listening with the optional cable, you’re going to need a longer playlist.

Experience a personal concert

Our signature audio performance delivers all the rich bass, crisp highs, and natural midtones of your music and media. Slip on the exceptional comfort and find refuge in a noisy world. Whether working, traveling, or just relaxing, switch on the active noise canceling (ANC) to block out the noise and turn a long flight, open office layout, or noisy café into a private concert.

Never miss a beat

Wander up to measurement 330ft/100m away from your paired phone or tablet thanks to Class 1 Bluetooth 4.0 technology, controlling your experience using easy-to-find on-ear buttons and familiar-feeling dials. Listen to a movie on your computer and quickly answer a call without removing your headphones or reaching for your phone. When it’s time to leave, slip these fold-flat headphones into the slim travel sleeve.

Manufacturer Part Number
204800-01
EAN/UPC
0017229149908,017229149908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Listening time

Up to 24 hours wireless streaming*

Standby time

Up to 21 days*

DeepSleep mode

Up to 180 days*

Operating distance (range)

Up to 100 meters/330 feet from phone or tablet with Class 1 Bluetooth

Headphones weight

340 grams

Audio

aptX® low latency codec2AAC codec2, 40mm dynamic drivers, Frequency response 20-20kHz

Noise canceling

Controllable Active Noise Canceling (ANC) plus Digital Signal Processing (DSP) and dual microphones

Multipoint

Simultaneously connect two Bluetooth devices (2H2S)

Status alerts

Spoken alerts in 14 language options, which vary by region (US and UK English, Cantonese, Danish, EU- French, German, Italian, Japanese, Korean, Mandarin, Norwegian, Russian, EU-Spanish and Swedish)

Battery type

Rechargeable, non-replaceable lithium-ion

Charge time (maximum)

Up to 3 hours

Cables

USB charging and angled 3.5mm with inline mic (compatible with Apple devices)

Bluetooth v4.0 + EDR

A2DP for audio streaming, AVRCP for music controls, Hands-free v1.6 for wideband, and Headset v1.2

Operating and storage temperature

32°F – 104°F (0 – 40°C)

Service and support

1-year limited warranty

NOTE * Performance is dependent upon battery and may vary by device.