Vivid Wireless Mini LED Speaker

BlueAnt Vivid

With the BlueAnt Vivid Wireless Mini LED speaker, your music comes to life in full colour.

Thumping bass, punchy mids and crisp highs that fits in your bag for over 5 hours of play.

Take the party with you everywhere you go with the super portable design and carry clip.

Light up your life

The BlueAnt Vivid has five light patterns that play in time to your music to light up any room.

The real time display is a visual EQ so you can literally see your music.

Manufacturer Part Number
VIVID-BK
EAN/UPC
0878049002534,878049002534
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Bluetooth ® 4.0
  • Up to 10 meters (33 feet) RF coverage
  • CE, FCC, BQB, Ctick, RoHS/WEEE Compliant
  • Headset Profile, Handsfree Profile, A2DP
  • Micro USB Connector

Frequency

  • 200Hz - 20KHz

Battery

  • 2200mAh lithium battery
  • Over 5 hours of playback
  • Charge time 3-5 hours
  • Playing time with LED 5 hours (w/o LED 5.5 hours)

Weight

  • 8.75 oz/248 g

Audio

  • Audio power RMS: 4W

Dimensions

  • 90 x 90 x 45mm / 3.5 x 3.5 x 1.75in

Package Contents

  • VIVID Wireless Mini LED Speaker
  • USB cable
  • AUX Cable
  • User Manual