Magellan 9804 In-counter Barcode Scanner

Datalogic, the global leader in high volume retail checkout scanning, has created the next generation scanner for high volume checkouts.  The new Magellan 9800i scanner is the world’s first bar code scanner driven completely by high performance digital imaging, resulting in the ability to increase checkout performance in the world’s busiest checkout environments.

The Magellan 9800i scanner offers a state-of-the-art family of imaging scanners and scanner/scales with high reliability designed to provide maximum throughput for both 1D and 2D bar codes.

With a new and unique optional feature, the Top Down Reader offers seamless scanning of top-marked items.  The Magellan 9800i scanner also enables a new way to interact with shoppers: a customer-facing imager allows shoppers to quickly and easily self-scan digital coupons from mobile devices, paper-based coupons and loyalty cards.

Manufacturer Part Number
98201010121-010253
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DECODING CAPABILITY

1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MicroPDF417; PDF417; UPC A/E Composites
2D CODES Aztec Code; Data Matrix; QR Code, Micro QR

ELECTRICAL

AC POWER REQUIREMENTS: AC Input 100 - 240 VAC, 50-60 Hz; Power Consumption Operating (Nominal) 12 Watts; Sleep Mode 11 Watts

ENVIRONMENTAL

AMBIENT LIGHT: 0-86,080 lux
HUMIDITY (NON-CONDENSING): 5 - 95%
ESD PROTECTION (AIR DISCHARGE): 25kV
TEMPERATURE: Operating 10 to 40 °C / 50 to 104 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F

INTERFACES

MULTI-INTERFACE USB Multi-Interface: OEM (IBM) USB Plus Power (Scanner and Scale)
REMOTE MANAGEMENT CAPABILITIES: Diagnostic Reporting; WMI (OPOS and JavaPOS) and MBeans (JavaPOS) compliant Host Download; Supports IBM Director, Wavelink
Avalanche™ and other ERP management solutions

LOSS PREVENTION

ALL-WEIGHS SCALE PLATTER: Integrated horizontal and vertical scale platter surfaces increase active weighing area for easy, accurate weighing of large items. ScaleSentry™ Shrink Monitoring/Prevention System; Configurable audio / visual indicators identify items placed outside weighing surface

EAS FEATURES: Checkpoint Systems Integrated EAS Antenna for Counterpoint IX and Evolve D11 models; Sensormatic Datalogic SmartSentry™ Firmware technology interfaces with the Sensormatic AMB-9010/IPS EAS Deactivation Controller; (AMB-5120) Good Read / EAS Status Indicators

OPTIONAL FEATURES

MAGELLAN SCALE TECHNOLOGY: Compatibility – Adaptive Scale Avery; Bizerba; DIGI; Herbert; Mettler Toledo; Shekel Max. Static Weight 68.0 kg / 150.0 lb Vibration Immunity 4 Programmable Filter Settings
SINGLE INTERVAL SCALE Minimum Increment: 0.005 kg / 0.010 lb; Scale Capacity: 0 - 15.0 kg / 0 - 30.0 lb

PHYSICAL CHARACTERISTICS

DIMENSIONS: Depth (Below Counter) 10.6 cm / 4.0 in; Height (Above Counter) 6.8 cm / 2.7 in; Length - Model 9804 (Medium, Scanner/Scale): 39.9 cm / 15.7 in; Width 29.2 cm / 11.5 in
GLASS: Sapphire Laminated Glass: Lifetime Guarantee
INDICATORS: Audio 85 dB Speaker; Adjustable Tone and Volume; Supports WAV file formats Visual Good Read confirmation for all reading planes; Scale center of zero; ScaleSentry™ event; Sensormatic EAS status

READING PERFORMANCE

IMAGE CAPTURE TDR: Graphic Formats: BMP, JPEG; Greyscale: 256, 16, 2
ILLUMINATION Multiple Diffused LEDs: Orientation and wavelength optimized for eye comfort
READING COVERAGE Seamless reading of linear and 2D codes in all planes (6 sides plus customer facing module)

SAFETY & REGULATORY

AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS; Complies to R.E.A.C.H. - EC1907/2006

UTILITIES

SCANALYZER™: Scanalyzer Magellan On-Screen Programming (OSP) configuration software is available for download at no charge.
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.

VALUE ADDED FEATURES

CASHIER TRAINING™: Identifies poor scanning habits by monitoring scan window usage, detecting excessive item orientation; Monitors dynamic weight to detect excessive lifting by cashier
PRODUCTIVITY INDEX REPORTING™: Captures label data statistics by cashier and lane; Averages data to identify hard-to-read labels

WARRANTY

WARRANTY: 1-Year Factory Warranty