EliteBook Revolve 810 G3 Tablet (ENERGY STAR)

Work with the enterprise-class EliteBook built to adapt to your needs. The HP EliteBook Revolve 810 transforms to five usage modes all backed by Elite-class durability, performance, security, and manageability for work in the office or on the road.

For professionals that need the dependability of a notebook and the flexibility of a tablet.

Manufacturer Part Number
T6D92UT#ABA
EAN/UPC
0889894942319,889894942319
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Processor family:
  • Intel® Core™ i5 processor
Processor:
  • Intel® Core™ i5-5200U with Intel HD Graphics 5500 (2.2 GHz, up to 2.7 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Chipset:
  • Chipset is integrated with processor
Dimensions and weight:
Dimensions (W x D x H):
  • 11.22 x 8.35 x 0.87 in (285 x 212 x 22.2 mm)
Weight:
  • Starting at 3.08 lb (Starting at 1.4 kg) (Weight will vary by configuration.)
Memory:
Memory, standard:
  • 4 GB DDR3L-1600 SDRAM (onboard)
Storage:
Storage:
  • 128 GB M.2 SATA TLC SSD
Display and graphics:
Display:
  • 11.6" diagonal HD UWVA multitouch-enabled ultra slim LED-backlit (1366 x 768)
Graphics:
  • Intel® HD Graphics 5500
Expansion features:
Ports:
  • 1 USB 3.0
  • 1 USB 3.0 charging
  • 1 DisplayPort 1.2
  • 1 headphone/microphone combo
  • 1 side docking connector
  • 1 RJ-45
  • 1 AC power
Expansion slots:
  • 1 microSD
Camera:
  • 720p HD camera
Communications:
Sensors:
  • Gyro
  • Accelerometer
  • Compass
  • Ambient light sensor
  • Proximity
  • Near Field Communication (NFC)
Wireless:
  • Intel Dual Band Wireless-N 7265AN 802.11a/b/g/n (2x2) WiFi and Bluetooth® 4.0 Combo
Audio:
  • DTS Studio Sound™
  • Integrated stereo speakers
  • Buttons for volume up and down
  • Headphone/microphone combo jack
  • Integrated microphone (dual-microphone array)
Power and operating requirements:
Power supply:
  • 45 W Smart AC adapter
Battery type:
  • 6 cell, long life 44 WHr Li-ion polymer
Battery life:
  • Up to 12 hours
Security management:
Security management:
  • HP Client Security Suite: HP Credential Manager, HP Password Manager
  • HP File Sanitizer
  • HP Device Access Manager with Just in Time Authentication
  • HP BIOS with Sure Start 2.0
  • HP Secure Erase
  • HP Trust Circles
  • Microsoft Security Essentials (models with Windows 7 only)
  • Microsoft Defender (models with Windows 8.1)
  • HP SpareKey
  • Absolute Data Protect
  • Absolute Persistence Module (models with Windows 7 and Windows 8.1)
  • TPM Embedded Security Chip 1.2
  • Security lock slot (lock sold separately)
  • HP Touchpoint Manager
What's included:
Pre-installed software:
  • Buy Office
  • HP PageLIft
  • HP ePrint
  • PDF Complete Corporate Edition
  • Evernote
  • Adobe Flash Player
  • Skype-ready
  • HP Power Assistant
Warranty:
  • 1-year standard parts, labor and onsite limited warranty, depending on country
  • 1-year limited warranty on primary battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visit www.hp.com/go/cpc.
What's in the box:
  • Tablet, charger, Quick Start Guide
Accessories:
  • Active pen (select configurations)