NABU Watch

The Razer Nabu Watch is our ultimate expression of a wrist-worn wearable that is For Gamers. By Gamers.

It brings together our expertise in design and wearables, to forge a full-featured digital watch with smart functions. With complete mastery of your time, you can truly Live Smarter.

Manufacturer Part Number
RZ18-01560200-R3U1
EAN/UPC
0811254029910,811254029910
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Watch Hardware

  • 12 months battery life using replaceable coin cell battery (CR2032)
  • Hourly time signal
  • 1/100 second stopwatch
    • Measuring capacity: 23:59'59.99"
    • Measuring modes: Elapsed time, split time
  • Countdown Timer
    • Measuring unit: 1 second
  • Full Auto Calendar
  • 12/24 hour formats
  • 3 multi-function alarms (Daily or weekly repeats)
  • World Time
  • Time, World Time and Alarms auto synced to phone time or manually adjusted via Nabu app

Nabu Hardware

  • OLED 128 x 16 single color
  • Single Button for OLED Screen
  • 3-axis accelerometer
  • Cylindrical vibration motor
  • Lithium polymer battery with up to 7 days battery life
  • 5ATM water resistance rating
  • Shock Resistant up to 5m
  • Charging via magnetic proprietary USB cable
  • Wireless syncing with mobile device via BLE