OHP 9000-IP Dual Zone Network Audio Player

control from anywhere
the simple way to manage message on-hold & background music

Plug & play and walk away -- or connect to LAN or WiFi to manage both music/message on-hold content and optional overhead business music simultaneously from any web browser. The powerful, yet simple web based interface allows users to manage a single player or groups of players, all from one place. Simply and easily update content via any network connection, USB flash drive or any mobile device.

On-Hold Audio Network Update
Great sounding music & messaging for telephone on-hold applications

Background Music
Optional streaming business music service...choose from a wide variety of channels licensed for business use

Cloud Control
Create and control player’s content from any web browser

Network Update
Update content from any LAN connection

USB Update
Update content from any USB flash drive (network connection not required)

WiFi Enabled
Connect to your WiFi network to update content without wired LAN connection

Manufacturer Part Number
OHP9000IP
EAN/UPC
0765410090002,765410090002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Player Specifications

CPU - ARM Cortex A7, A20 Dual Core 1.0GHz
Internal Storage - 5GB
Network Connectivity -
• Ethernet / LAN 10/100/1000 BASET Ethernet (RJ45 connector)
• Wireless LAN 802.11n WiFi wireless networking
Audio
• RCA Outputs x 2
• Zone 1 - Music On-Hold (volume controlled, switchable - 8/600 ohms)
• Zone 2 - Background Music (line level)
• Built-in monitor speaker
Ports and Interfaces
• USB 2.0 x 1
• Micro SD Card x 1 (for memory expansion)
Power - External Power Supply, 5V, 3A
Operating System
• Customized Android Open Source Project
• Jelly Bean 4.2.2