Vex USB 3.1, Gen. 1 (USB 3.0) USB Flash Drive

The Vex is Patriot’s next generation of its ultra-portable line of USB flash drives. Introducing the latest technology, USB 3.1 Gen. 1, the Vex has transfer speeds of up to 110MB/s making data transfer from device to deceive a seamless process.

Its compact all-in-one form factor makes the Vex the ideal USB flash drive to be left in a laptop, desktop PC or Netbook and utilized on a day to day basis. Light and portable, the Vex’s durable aluminum body measures in at 21.6 mm (H) x 12.20 mm (L) x 6.35 mm (W), making it virtually undetectable while in use. Ranging in capacities from 16GB to 128GB this miniature USB flash drive is available in a variety of color choices for every type of user.

Backwards compatible with USB 3.0 and 2.0, the Vex is backed by Patriot’s award winning customer service and a 2-year warranty. Compatible with Windows® 10, Windows® 8, Windows® 7, Windows® Vista®, Windows® XP, Windows® 2000, Windows® ME, Linux 2.4 and later, Mac® OS9, X and later for optimal use in most devices.

Manufacturer Part Number
PSF128GVEX3USB
EAN/UPC
0814914020654,814914020654
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 32GB, 64GB, 128GB, 16GB

USB Technology: USB 3.1

Color: Blue, Red, Purple

Certifications: RoHS, FCC, CE

Country of Origin: Taiwan

Packaging Type: Hang card

Unit Dimension Width: 0.63

Unit Dimension Height: 2.16

Unit Dimension Length: 1.22

Unit Weight: 1.5gm