DriveAssist 50LMT Automobile Portable GPS Navigator

Advanced Navigation with Built-in Dash Cam

  • Innovative 5.0-inch navigator with built-in dash cam that continuously records your drive and saves video on impact
  • Detailed maps of North America with free lifetime map updates and lifetime traffic
  • Integrated camera allows for Forward Collision Warning, Lane Departure Warning and more
  • Smart features keep you connected while driving, including Bluetooth® hands-free calling, voice-activated navigation and smartphone notifications
  • Driver alerts for increased awareness, including upcoming sharp curves, school zones, speed changes and more
Built-in Dash Cam

Offering the protection of “an eyewitness that never blinks,” Garmin DriveAssist comes with a compact, built-in dash cam that continuously records your drive. If a collision occurs, Incident Detection G-sensor will automatically save files on impact. GPS records exactly where and when events occurred. A replaceable microSD™ card is included. Easily play back video footage right on the device, along with a map view of where you were, at the time of the incident. If you like, you can watch footage later on your computer using our Dash Cam Player. 

Innovative Driver Awareness Features

Garmin DriveAssist uses camera-assisted driver awareness features and driver alerts to encourage safer driving and increase situational awareness. When your car is stopped at an intersection or in traffic, “Go” Alert notifies you when stopped traffic in front of you has started to move. Forward Collision Warning alerts if you’re driving too closely to the vehicle ahead. And if you drift off the road or into oncoming traffic, you’ll see and hear Lane Departure Warning alerts. Hard-to-read house numbers are a thing of the past, thanks to the Garmin Real Vision™ feature. When approaching select destinations, your navigation display will switch to camera view, and a bright arrow will point to where you need to go.

Helpful Driver Alerts for Your Daily Commute

Garmin DriveAssist notifies you when driving the wrong way on a one-way street and sends warnings for nearby school zones. Receive alerts for nearby red light and speed cameras, and be prepared for sudden halts in traffic with upcoming traffic jam warning.  For longer drives, a fatigue warning suggests break times and potential rest areas after hours of driving. Other safety features include alerts for sharp curves, speed changes, railroad crossings, animal crossings and more. The Up Ahead feature lets you easily see places up ahead and milestones along your route, without leaving the map view.

Talk to Garmin DriveAssist

Garmin DriveAssist offers you the option of convenient voice-activated navigation. Control Garmin DriveAssist with your voice, while your hands remain safely on the wheel.

Extensive Smart Features

Sync a Bluetooth-enabled device, such as your smartphone, to Garmin DriveAssist for hands-free calling, and receive smart notifications on your Garmin DriveAssist display. Receive calls, text messages and calendar reminders without ever removing your hands from the steering wheel to reach for your phone. Stay focused on your drive ahead while staying connected with customizable smart notifications that conveniently appear right on your navigation display.

Manufacturer Part Number
010-01541-01
EAN/UPC
0753759155483,753759155483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions: 5.5"W x 3.3"H x .8"D (1.0", including camera) (14.0 x 8.4 x 2.1 cm (2.6 cm, including camera))
Display size, WxH: 4.4"W x 2.5"H (11.1 x 6.3 cm); 5.0" diag (12.7 cm)
Display resolution, WxH: 480 x 272 pixels
Display type: WQVGA color TFT with white backlight
Weight: 6.75 oz (191.4 g)
Battery: rechargeable lithium-ion
Battery life: 30 minutes
High-sensitivity receiver: yes

Maps & Memory

Preloaded street maps: yes
Includes lifetime map updates: yes
nüMaps Guarantee: yes
Built-in memory: internal solid state
Accepts data cards: yes (Dash Cam memory card: min 4 GB data card included; Class 4 or higher; map data card not included)
Custom POIs (ability to add additional points of interest): yes
Waypoints/favorites/locations: 1000                                  

Navigation Features

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."): yes
Voice-activated navigation (operate device with spoken commands): yes
Traffic compatible (routes around traffic with a receiver and subscription): yes
Lifetime traffic updates (receive free lifetime traffic updates): yes
Lane assist (guides to proper lane for navigation): yes
Junction view (displays junction signs): yes
Route avoidance (avoid highways, tolls etc.): yes
Bluetooth® wireless technology: yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): yes
View upcoming points of interest along route: yes

Additional

Additional:

  • Trip planner: yes
  • Trip log: yes
  • Powered magnetic mount: no
  • Built-in Dash Cam: yes
  • Driver alerts for sharp curves, school zones, red light and speed camera warnings and more: yes
  • Camera-assisted features for Forward Collision Warnings, Lane Departure Warnings, "Go" Alert and Garmin Real Vision™: yes
  • Garmin Real Directions™ landmark guidance: yes
  • Foursquare POIs: yes

This USB mass storage device is compatible with Windows® XP or newer and Mac® OS X 10.4 or later.