Drive 50LMT Automobile Portable GPS Navigator

Dedicated GPS Navigator with Driver Awareness

  • Easy-to-use, dedicated GPS navigator with 5.0-inch dual-orientation display
  • Preloaded with detailed lifetime maps of the U.S. or U.S. and Canada (depending on the model selected) and lifetime traffic avoidance
  • Driver awareness features include alerts for dangerous curves, speed changes, fatigue warning, school zone warnings and more
  • Garmin Real Directions™ feature guides like a friend, using landmarks and traffic lights
  • Find new and popular restaurants, shops and more with Foursquare®

Helpful Driver Alerts for Your Daily Commute

Garmin Drive 50 GPS navigator provides driver alerts to encourage safer driving and increase situational awareness. Warnings include alerts for sharp curves, speed changes, railroad crossings and animal crossings. Additionally, Garmin Drive 50 notifies you when driving the wrong way on a one-way street and sends warnings for nearby school zones. Receive alerts for nearby red light and speed cameras, and be prepared for sudden halts in traffic with upcoming traffic jam alerts. For longer drives, a fatigue warning suggests break times and potential rest areas after hours of driving. The Up Ahead feature lets you easily see places up ahead and milestones along your route, without leaving the map view.

Free Lifetime Traffic Avoidance

Garmin traffic gives details about the situation, such as how many minutes of delay to expect and if there are any possible time-saving detours. It can even confirm whether or not you are on the fastest route. Lifetime traffic entitles your Garmin Drive 50 to receive free traffic information for its useful life, with no ads and no subscription fees. Garmin traffic is delivered straight to your Garmin Drive 50 — no smartphone needed.

Guidance Using Recognizable Landmarks

Garmin Drive 50 redefines “spoken turn-by-turn directions” with Garmin Real Directions™, easy-to-understand driving directions that guide like a friend, using recognizable landmarks, buildings and traffic lights (e.g., “Turn right after the red building” or “Turn left after the QT”). It’s preloaded with millions more new and popular places, thanks to Foursquare.

Find Exactly Where You Need to Go

The Direct Access feature simplifies navigating to select complex destinations, like airports and shopping malls, by finding a place within a larger location. Direct Access even navigates through parking lots to find the entrance nearest your destination. When navigating to the mall, Direct Access gives additional location information for specific retail stores inside. For example, “Arriving at Woodfield Mall. Anthropologie is inside, on the upper level.”

Easier to Search, Quicker to Find

Garmin Drive 50 has a search field that makes it easy to find addresses and millions of points of interest (POIs). Simply enter a category (like “pizza”), an entire address (“1234 Sycamore Lane, Anytown, USA”) or a proper name (“Starbucks”), and Garmin Drive 50 quickly returns your results.

Add a Camera to Your Drive

For a complete navigation solution, Garmin Drive 50 pairs with the BC™ 30 wireless backup camera (sold separately; professional installation recommended). Once connected, you can easily see vehicles, pedestrians and other obstacles right on the Garmin Drive 50 display, as you move in reverse. When traveling with a baby or toddler, add Garmin babyCam™ to your drive. babyCam is an in-vehicle video baby monitor that conveniently provides an “on demand” view of your backseat passenger, right on your navigation display.

Manufacturer Part Number
010-01532-0B
EAN/UPC
0753759155049,753759155049
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions: 5.5"W x 3.3"H x .8"D (14.0 x 8.4 x 2.0 cm)
Display size, WxH: 4.4"W x 2.5"H (11.1 x 6.3 cm); 5.0" diag (12.7 cm)
Display resolution, WxH: 480 x 272 pixels
Display type: WQVGA color TFT with white backlight
Weight: 6.0 oz (170.8 g)
Battery: rechargeable lithium-ion
Battery life: up to 1 hour
High-sensitivity receiver: yes

Maps & Memory

Preloaded street maps: yes
Includes lifetime map updates: yes
nüMaps Guarantee: yes
Built-in memory: internal solid state
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest): yes
Waypoints/favorites/locations: 1000                                  

Navigation Features

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."):
Traffic compatible (routes around traffic with a receiver and subscription):
Lifetime traffic updates (receive free lifetime traffic updates):
Lane assist (guides to proper lane for navigation):
Junction view (displays junction signs):
Route avoidance (avoid highways, tolls etc.):
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe):
View upcoming points of interest along route:

Additional

Additional:

  • Trip planner: yes
  • Trip log: yes
  • Powered magnetic mount: no
  • Garmin Real Directions™ landmark guidance: yes
  • Foursquare POIs: yes
  • Smart notifications: yes

This USB mass storage device is compatible with Windows® XP or newer and Mac® OS X 10.4 or later.