Drive 60LM Automobile Portable GPS Navigator

Dedicated Sat Nav with Driver Awareness

  • Easy-to-use, dedicated GPS navigator with 6.0-inch dual-orientation display
  • Preloaded with detailed maps of western Europe with free lifetime¹ map updates
  • Click here to see map coverage for this product
  • Driver awareness features include alerts for dangerous curves, speed changes, fatigue warning, school zone warnings and more
  • Garmin Real Directions™ feature guides like a friend, using landmarks and traffic lights
  • Find new and popular restaurants, shops and more with Foursquare®

Helpful Driver Alerts for Your Daily Commute

Garmin Drive 60 sat nav provides driver alerts to encourage safer driving and increase situational awareness. Warnings include alerts for sharp curves, speed changes, railway crossings and animal crossings. Additionally, Garmin Drive 60 notifies you when driving the wrong way on a one-way street and sends warnings for nearby school zones. Receive alerts for nearby red light and speed cameras3. For longer drives, a fatigue warning4 suggests break times and potential rest areas after hours of driving. The Up Ahead feature lets you easily see places up ahead and milestones along your route like borders, without leaving the map view.

Guidance Using Recognisable Landmarks

Garmin Drive 60 redefines “spoken turn-by-turn directions” with Garmin Real Directions™, easy-to-understand driving directions that guide like a friend, using recognisable landmarks, buildings and traffic lights (e.g., “Turn right after the red building” or “Turn left after the McDonalds”). It’s preloaded with millions more new and popular places, thanks to Foursquare.

Find Exactly Where You Need to Go

The Direct Access feature simplifies navigating to select complex destinations, like airports and shopping centres, by finding a place within a larger location. When navigating to the shopping centre, Direct Access gives additional location information for specific retail stores inside. For example, “Arriving at Lakeside. Debenhams is inside, on the upper level”.

Easier to Search, Quicker to Find

Garmin Drive 60 has a search field that makes it easy to find addresses and millions of points of interest (POIs). Simply enter a category (like “pizza”), an entire address or a proper name (“Starbucks”), and Garmin Drive 60 quickly returns your results. In case of a misspelling, Garmin Drive 60 provides multiple search results that sound similar to what you’ve entered.

Add a Camera to Your Drive

For a complete navigation solution, Garmin Drive 60 pairs with the BC™ 30 wireless backup camera (sold separately; professional installation recommended). Once connected, you can easily see vehicles, pedestrians and other obstacles right on the Garmin Drive 60 display, as you move in reverse. When traveling with a baby or toddler, add Garmin babyCam™ to your drive. babyCam is an in-vehicle video baby monitor that conveniently provides an “on demand” view of your backseat passenger, right on your navigation display.

Manufacturer Part Number
010-01533-07
EAN/UPC
0753759155278,753759155278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance 

Physical dimensions: 17 x 9.4 x 2.1 cm 
Display size, WxH: 13.6 x 7.2 cm; 6.1" diag (15.4 cm) 
Display resolution, WxH: 800 x 480 pixels 
Display type: WVGA color TFT with white backlight 
Weight: 241 g 
Battery: Rechargeable lithium-ion 
Battery life: Up to 1 hour 
High-sensitivity receiver:

Maps & Memory
 

Preloaded street maps: yes
Includes lifetime map updates: yes
nüMaps Guarantee: Yes
Built-in memory: Internal solid state 
Accepts data cards: microSD™ card (not included) 
Custom POIs (ability to add additional points of interest): yes
Waypoints/favorites/locations: 1000 

Navigation Features 

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."): yes
Lane assist (guides to proper lane for navigation): yes
Junction view (displays junction signs): yes
Route avoidance (avoid highways, tolls etc.): yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): yes
View upcoming points of interest along route: yes

Additional

Additional:

  • Trip planner: Yes
  • Trip log: Yes
  • Smart Notifications: Yes
  • Powered magnetic mount: No
  • Garmin Real Directions™ landmark guidance: Yes
  • Foursquare POIs: Yes