DriveSmart 50LMT Automobile Portable GPS Navigator

Advanced Navigation with Smart Features

  • Bright 5.0-inch GPS navigator with dual-orientation, pinch-to-zoom display
  • Detailed maps of North America with free lifetime map updates and lifetime traffic Bluetooth® hands-free calling and voice-activated navigation
  • Driver alerts for increased awareness, including upcoming sharp curves, school zones, speed changes and more
  • Customizable smartphone notifications let you display calls, texts and other app alerts on your navigation screen

Helpful Driver Alerts for Your Daily Commute

Garmin DriveSmart GPS navigator provides driver alerts to encourage safer driving and increase situational awareness. Warnings include alerts for sharp curves, speed changes, railroad crossings, animal crossings and more. Additionally, Garmin DriveSmart notifies you when driving the wrong way on a one-way street and sends warnings for nearby school zones. Receive alerts for nearby red light and speed cameras, and be prepared for sudden halts in traffic with upcoming traffic jam alerts. For longer drives, a fatigue warning suggests break times and potential rest areas after hours of driving. The Up Ahead feature lets you easily see places up ahead and milestones along your route, without leaving the map view.

Talk to Garmin DriveSmart

Garmin DriveSmart offers you the option of convenient voice-activated navigation. Control Garmin DriveSmart with your voice, while your hands remain safely on the wheel.

Extensive Smart Features

Sync a Bluetooth-enabled device, such as your smartphone, to Garmin DriveSmart for hands-free calling, and receive smart notifications on your Garmin DriveSmart display. Receive calls, text messages and calendar reminders without ever removing your hands from the steering wheel to reach for your phone. Stay focused on your drive ahead while staying connected with customizable smart notifications that conveniently appear right on your navigation display.

For real-time information such as weather and traffic conditions, download Smartphone Link8 mobile app, which connects your Garmin DriveSmart GPS navigator with your compatible smartphone.

Navigate Complex Intersections with Ease

Active Lane Guidance with voice prompts prepares you to drive through an exit or interchange with confidence. As you approach, an animated model uses brightly colored arrows to indicate the proper lane needed for your route. Bird’s Eye junction view offers a detailed view of interchanges, looking down as if from overhead. And, photoReal Junction View realistically displays junctions and interchanges along your route, including the surrounding landscape.

Manufacturer Part Number
010-01539-01
EAN/UPC
0753759157210,753759157210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions: 5.5"W x 3.3"H x .7"D (14.0 x 8.4 x 1.8 cm)
Display size, WxH: 4.4"W x 2.5"H (11.1 x 6.3 cm); 5.0" diag (12.7 cm)
Display resolution, WxH: 480 x 272 pixels
Display type: WQVGA color TFT with white backlight
Weight: 6.1 oz (173.7 g)
Battery: rechargeable lithium-ion
Battery life: up to 1 hour
High-sensitivity receiver: yes

Maps & Memory

Preloaded street maps: yes
Includes lifetime map updates: yes
nüMaps Guarantee: yes
Built-in memory: internal solid state
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest): yes
Waypoints/favorites/locations: 1000                                  

Navigation Features

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."): yes
Voice-activated navigation (operate device with spoken commands): yes
Traffic compatible (routes around traffic with a receiver and subscription): yes
Lifetime traffic updates (receive free lifetime traffic updates): yes
Lane assist (guides to proper lane for navigation): yes
Junction view (displays junction signs): yes
Route avoidance (avoid highways, tolls etc.): yes
Bluetooth® wireless technology: yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): yes
View upcoming points of interest along route: yes

Additional

Additional:

  • Trip planner: yes
  • Trip log: yes
  • Powered magnetic mount: no
  • Garmin Real Directions™ landmark guidance: yes
  • Foursquare POIs: yes

This USB mass storage device is compatible with Windows® XP or newer and Mac® OS X 10.4 or later.