Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PROCESSOR & STORAGE
- Powerful 720Mhz ARM Cortex A8 processor with 128MByte DDR2 RAM
- 256MByte Flash memory storage (~120MB available on board space for user storage)
- MicroSD card slot for additional storage
OPERATING SYSTEM - Embedded Linux & Software Development Kit (SDK)
CELLULAR BANDS - LTE:
-
- Band 1 (2100 MHz)
- Band 3 (1800 MHz)
- Band 7 (2600 MHz)
- Band 8 (900 MHz)
- Band 20 (800 MHz)
- UMTS/HSDPA/HSUPA/HSPA+/DC-HSPA+:
-
- Band 1 (2100 MHz)
- Band 2 (1900 MHz)
- Band 5 (850 MHz)
- Band 8 (900 MHz)
- GSM/GPRS/EDGE:
-
- GSM 850 (850 MHz)
- EGSM 900 (900 MHz)
- DCS 1800 (1800 MHz)
- PCS 1900 (1900 MHz)
PEAK DATA SPEED - LTE: Category 3:
-
- 100 Mbps / 50 Mbps (Downlink/Uplink) (20Mhz bandwidth)
- 50 Mbps / 25 Mbps (Downlink/Uplink) (10Mhz bandwidth)
- HSPA+:
-
- 42 Mbps downlink (Category 24)
- 5.76 Mbps uplink (Category 6)
- EDGE
-
CONNECTIVITY - 2 x 10/100/1000 Base-T Ethernet RJ45 ports with Auto MDIX
- Micro USB 2.0 OTG interface with 0.5A supply capability
- 1 x multipurpose I/O pin
SIM CARD READER - Lockable Tray Reader with Push-Button-to-Release
-
- optional soldered-down SIM (ETSI MFF2 DFN-8 USIM)
- Supports Mini USIM/SIM Format (2FF)
RESET BUTTON - Reset button (recessed, requiring pen/paperclip) with three functions: Reboot, reboot into recovery mode, and reset unit to factory defaults
ANTENNA CONNECTORS - 2x SMA connectors for 3G/4G
- 1x SMA connector for GPS
LED INDICATORS - Tri-colour (Red/Amber/Green) LEDs. Power, Mobile Broadband, Service Type and Signal Strength indicators
- Easy and clear LED status display for connection status, connected network type, and connection errors
CELLULAR - Profile managed packet data connections
- NAT Disable for framed route configuration
- Transparent bridge mode using PPPoE to allow the router to transparently forward Public WAN IP address to a downstream device
- SIM Security Management (PIN configuration, enable
- and disable)
- Automatic and manual cellular band selection
- Automatic and manual operator selection
GPS - Embedded GPS receiver (1575.42Mhz)
- SMA Connector for external passive or active GPS Antenna
- Active antenna voltage: 3.05V
- Maximum current: 50mA
- Tracking sensitivity under open sky: -161dBm
- Acquisition sensitivity under open sky: -145dBm
- Cold start sensitivity: -145dBm
- Time to first fix (TTFF): Cold 32s, Warm 29s, Hot 1s
NETWORK & ROUTING - Static Routing, RIP (v1/v2), Port Forwarding and DMZ
- Dynamic DNS
- VRRP for redundant router failover
- DHCP Server, including :
-
- Address reservation by MAC address
- Custom DNS server definitions
- DHCP Relay
- DHCP list display in Web-UI
- Advanced DHCP Option configuration (Option 42 NTP, Option 66 TFTP, Option 150, Option 160)
- Data Stream Manager providing ability to create mappings between input and output ports (e.g. Serial Port, SMS, GPS, USB) and perform required translation or data processing by each virtual tunnel.
- Modbus Server TCP/IP Gateway and Client TCP/IP Agent with up to 247 slaves connected to the Serial TCP/IP Gateway.
- Modbus RTU/ASCII frames support.
VPN - PPTP Client for VPN connectivity to remote PPTP VPN Server
- IPSec tunnel termination (for up to 5 tunnels)
- GRE Tunnelling
- OpenVPN (Client, Server and P2P)
ADMIN & CONFIGURATION - Web-based User Interface (HTTP/HTTPS) for full device status and configuration
- Password protected configuration file backup and restore for quick device configuration and device cloning
- Telnet Command Line Interface for status monitoring, configuration and control
- SNMP v1/v2 including cellular specific MIB, config and firmware download
- TR-069 Client for remote device configuration, configuration backup and restore, and firmware upgrade
- SMS messaging (Send/Receive) including inbox, outbox
- Ping monitor watchdog (Reset connection on repeated ping failure)
- Diagnostic Log Viewer (remote and local)
- System Status and Security Logs
- NTP Server Support for network time sync of deviceís system clock
- Device User Guide stored on the device and accessible via the Web-based User Interface (HTTP/HTTPS)
- Advanced Diagnostics and Control via SMS
-
- Query status information ñ such as Signal Strength, WAN IP, Uptime, and many more
- Configure device remotely via SMS ñ such as APN, authentication settings, and many more
- Execute commands via SMS ñ such as reboot, reset to defaults, go offline, and many more
- Secure SMS management using sender whitelisting and password management
- SMS acknowledgement replies for queries and commands
FIRMWARE MANAGEMENT - Firmware upgrade locally via LAN or remotely Over-The-Air (HTTP/ HTTPS, SNMP, TR-069)
- Multiple firmware image storage on device and dynamic install
- Triggered firmware upgrade via SMS (initiate download & install from HTTP/HTTPS)
SOFTWARE DEVELOPMENT KIT - Develop and install custom software applications
- Open Linux standard development environment
- Develop applications/scripting in standard ANSI C/Shell script and LUA
- Package manager built into Web-UI for Application installation/removal
- API (C, LUA and Shell libraries) to the unitís internal Runtime Database to allow full status monitoring configuration and control of the device from custom applications
TEMPERATURE - Module Manufacturerís Recommended Operating Temperature: -40oC to +85oC
- Storage Temperature: -40oC to +85oC
POWER SUPPLY - AC Power supply available as an optional accessory
- Power input and I/O via 4 way Molex mini-fit connector
- DC Power (8 - 40V DC)
- 1x dedicated ignition input on 4 way connector
- Minimum power input rating of 6W via 4 way mini-fit connector. Recommended power input 12V 1.5A.
- Vehicle compatible protection on DC Input Jack.
- (ISO7637 standard)
DIMENSIONS & WEIGHT - Device dimensions (excluding external antenna): 143mm (L) x 107mm (W) x 34mm (D) / ~235g
MOUNTING OPTIONS - Wall mount support in multiple orientations via embedded mounting holes
- DIN Rail mount support via plastic bracket included in box (Top hat section rail TH 35 IEC60715)
CERTIFICATIONS - CE (Europe)
- RCM (Australia)
- E-Mark (Europe)
- RoHS
- WEEE
CARRIER APPROVALS Telstra*